Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827402-LD1117V-ADJ
Ultra Librarian 3D Model Ultra Librarian LD1117V-ADJ CAD Model

Description

STMicroelectronics LD1117V-ADJ Adjustable Voltage Regulator

The LD1117V-ADJ from STMicroelectronics is a versatile and robust adjustable voltage regulator designed to cater to a wide variety of applications. This linear regulator is capable of delivering up to 800mA of output current and provides an adjustable output voltage, which can be set from 1.25V to 13.7V with the use of two external resistors.

Key Features

  • Adjustable Output Voltage: The output voltage can be adjusted from 1.25V to 13.7V, which allows for a high level of flexibility in various design implementations.
  • High Efficiency: As a linear voltage regulator, the LD1117V-ADJ provides a simple solution for power supply designs, ensuring minimal power loss and heat generation.
  • Current Limiting and Thermal Protection: The device includes built-in current limiting and thermal shutdown features, protecting your circuit from damage due to overcurrent or excessive temperature.
  • Low Dropout Voltage: The low dropout voltage characteristic of this regulator makes it suitable for battery-operated devices, where maximizing battery life is crucial.
  • Wide Range of Applications: It is ideal for use in consumer electronics, computer systems, and industrial applications due to its adaptability and reliability.

Product Specifications

  • Output Current: Up to 800mA
  • Dropout Voltage: Typically 1.2V at 800mA load
  • Output Voltage Noise: Low noise performance for sensitive applications
  • Package: Available in TO-220, TO-220FP, TO-3, D2PAK, and other packages

The LD1117V-ADJ is not only a reliable choice for a wide range of applications but is also supported by STMicroelectronics' commitment to quality and longevity. This adjustable voltage regulator is a testament to STMicroelectronics' dedication to providing high-performance and cost-effective solutions for the electronics industry.

Overall, the LD1117V-ADJ is an excellent choice for designers looking for a simple, efficient, and flexible voltage regulation solution. Whether you are developing power supplies for portable devices or stationary electronic systems, the LD1117V-ADJ offers a combination of features that can help streamline your design process and ensure a stable power supply for your application.

You May Also Be Interested in

Excelitas Technologies
LASER HEAD (40138), 1.15/3.39UM,
Lowest to $14.2115
ECAD model for 30615
Excelitas Technologies
BASIC MODULE W/ 130MM WD
Need more? Email Us
ECAD model for B130
Excelitas Technologies
LASER HEAD (30968), 543NM, 0.5MW
Need more? Email Us
ECAD model for 30682
Excelitas Technologies
LASER HEAD (30989), 633NM, 2.0MW
Need more? Email Us
ECAD model for 30621
820
Keystone Electronics
TERM LUG STRIP 5POS 0.375" SNGLE
Need more? Email Us
ECAD model for 820
Keystone Electronics
TEST POINT (WHITE) - MINIATURE
Need more? Email Us
ECAD model for 5262
Vector Electronics
BREADBOARD GENERAL PURPOSE PTH
Need more? Email Us
ECAD model for 8006
Bourns Inc.
KIT INDUCTOR CHIP SMD
Lowest to $73.1168
ECAD model for CS160808-LAB1
Amprobe
MULTIMETER W/BATTERY TEST
Need more? Email Us
ECAD model for DM7C

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention