The LD29150DTR from STMicroelectronics is a high-quality voltage regulator designed for applications requiring a low drop voltage and high output current. This device is part of STMicroelectronics' LD29150 series and is widely recognized for its reliability and performance in a variety of electronic circuits.
Key Features
- Output Current: The LD29150DTR can deliver up to 1.5 A of continuous output current, making it suitable for high-power applications.
- Low Dropout Voltage: This regulator features a low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage, thus minimizing power loss.
- Adjustable Output: It offers an adjustable output voltage from 1.25 V to 13.5 V, providing flexibility for a wide range of applications.
- Thermal Protection: The device includes thermal shutdown protection, safeguarding the regulator from damage due to overheating.
- Current Limiting: Built-in current limiting prevents the regulator from damage during overcurrent conditions.
Applications
The LD29150DTR is versatile and can be used in various applications, including:
- Consumer Electronics
- Automotive Systems
- Computer Peripherals
- Industrial Controls
Package and Availability
The LD29150DTR is available in a DPAK package, which is designed for surface mount technology (SMT) and is compatible with automated assembly processes. The compact package size makes it an excellent choice for space-constrained applications.
Quality and Standards
As with all STMicroelectronics products, the LD29150DTR adheres to the highest quality standards and is manufactured to meet or exceed industry requirements for performance and reliability. Customers can trust this voltage regulator to provide stable performance in their electronic designs.
For detailed specifications and application notes, or to place an order, please visit the STMicroelectronics website or contact your local authorized distributor.