Products specifications

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 1.8V
Dropout Voltage-Max 0.225V @ 50mA
Output Current 50mA
Operating Supply Current 150μA to 1.2mA
PSRR 63dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.8V
Voltage - Dropout (Typical) 0.12V @ 50mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 118254-LD2980ABM18TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LD2980ABM18TR CAD Model

Description

Overview of LD2980ABM18TR from STMicroelectronics

The LD2980ABM18TR is a high-quality, low-dropout voltage regulator (LDO) designed and manufactured by STMicroelectronics, a global semiconductor leader. This LDO is well-suited for battery-powered devices, portable electronics, and other applications where a stable and reliable voltage source is crucial. It offers a fixed output voltage of 1.8V, which is ideal for powering low-voltage digital circuits and microcontrollers.

Key Features

  • Low Dropout Voltage: The LD2980ABM18TR boasts an extremely low dropout voltage, ensuring efficient operation even when the input voltage is very close to the output voltage.
  • High Output Accuracy: With an output voltage tolerance of ±1%, this LDO provides precise voltage regulation, critical for sensitive electronic components.
  • Low Quiescent Current: The device features a very low quiescent current, which is beneficial for battery-powered applications as it helps to extend battery life.
  • Output Current: It is capable of delivering up to 50 mA of continuous output current, making it suitable for a wide range of low-power applications.
  • Thermal Shutdown and Short Circuit Protection: These built-in safety features protect the device and the application from damage due to overheating and short-circuit conditions.

Applications

The LD2980ABM18TR is versatile and can be used in various applications, such as:

  • Mobile phones and PDAs
  • Portable media players
  • Microcontroller systems
  • Portable gaming devices
  • GPS receivers
  • Other battery-operated devices

Package and Availability

The LD2980ABM18TR is available in a compact SOT-23 package, which is suitable for space-constrained applications. It is also provided in tape and reel packaging, making it easy to handle for high-volume production. The product is part of STMicroelectronics' commitment to providing energy-efficient solutions to the electronics industry.

With its robust feature set and reliable performance, the LD2980ABM18TR from STMicroelectronics is an excellent choice for designers looking to enhance the performance and extend the battery life of their portable and low-power applications.

You May Also Be Interested in

NJR Corporation/NJRC
IC REG LDO 12V 0.1A TO92-3
Need more? Email Us
ECAD model for NJM78L12A
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM78M05FA-#ZZZB
NJR Corporation/NJRC
Lowest to $7.9259
ECAD model for NJM79M06DL1A-TE1-#ZZZB
NJR Corporation/NJRC
Linear Voltage Regulator IC Positive Adjustable 1 Output 2 V ~ 37 V 150mA 14-DMP
Need more? Email Us
ECAD model for NJM723M(TE2)
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM7912DL1A(TE2)
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM78L09A-T1
NJR Corporation/NJRC
Lowest to $7.6723
ECAD model for NJM7906FA-#ZZZB
NJR Corporation/NJRC
Lowest to $22.1180
ECAD model for NJM78L02UA-TE1-#ZZZB
NJR Corporation/NJRC
IC REG LDO ADJ 0.15A 14DMP
Need more? Email Us
ECAD model for NJM723M

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1689
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $20.7403 $82.9612
8+ $17.0173 $136.1384
12+ $16.4856 $197.8272
17+ $15.9540 $271.2180
21+ $15.4223 $323.8683
29+ $13.8273 $400.9917
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,600 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention