EN
  • EN
  • DE

LD2981CM38TR

Part No LD2981CM38TR
Manufacturer STMicroelectronics
Description VERY LOW DROP VOLTAGE REGULATORS WITH INHIBIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1195859-LD2981CM38TR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LD2981CM38TR CAD Model

Description

LD2981CM38TR Voltage Regulator by STMicroelectronics

The LD2981CM38TR is a high-quality voltage regulator component designed and manufactured by the renowned semiconductor company, STMicroelectronics. This device is part of the LD2981 series, known for its low dropout (LDO) linear regulators that offer a compact, efficient, and reliable solution for voltage regulation in a wide range of electronic applications.

The LD2981CM38TR comes in a robust SOT-23 package, which is not only space-saving but also conducive for automated assembly processes, making it an ideal choice for mass-produced consumer electronics. The device provides a fixed output voltage of 3.8V, with an impressive accuracy of ±1%, ensuring stable and consistent performance for sensitive electronic circuits.

One of the standout features of this LDO regulator is its low dropout voltage, which enables it to maintain regulation with a minimal difference between the input and output voltages. This characteristic is particularly beneficial in battery-operated devices where maximizing battery life is crucial. The LD2981CM38TR can support an input voltage range from 2.5V to 16V, providing versatility for different power supply configurations.

With a maximum output current of 100mA, the LD2981CM38TR is suitable for low-power applications such as microcontrollers, memory devices, and other digital logic circuits. It also includes thermal shutdown and current limiting features to protect the device and the application from damage due to overheating or excessive current draw.

The LD2981CM38TR is also characterized by its low quiescent current, which is a mere 0.2μA in shutdown mode, further contributing to the overall energy efficiency of the end product. This makes it an excellent choice for portable and wearable devices where power conservation is paramount.

In summary, the LD2981CM38TR from STMicroelectronics is a reliable and efficient voltage regulator that offers a fixed 3.8V output with low dropout, low quiescent current, and robust protection features. Its compact SOT-23 package and compatibility with a broad range of input voltages make it a versatile component for a myriad of electronic applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,650 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess