Products specifications

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 2.5V
Voltage - Output (Max) -
Voltage Dropout (Max) 0.4V @ 1A
Current - Output 1A
Current - Quiescent (Iq) 50 µA
Current - Supply (Max) 300 µA
PSRR 65dB ~ 62dB (1kHz ~ 10kHz)
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 6-VDFN Exposed Pad
Supplier Device Package 6-DFN (3x3)
Base Product Number LD39100
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352472-LD39100PU25RY
Ultra Librarian 3D Model Ultra Librarian LD39100PU25RY CAD Model

Description

The LD39100PU25RY is a high-performance, low-dropout voltage regulator (LDO) from STMicroelectronics, designed to deliver a stable and precise output voltage. This component is suitable for a wide range of applications, from consumer electronics to industrial systems, where voltage regulation with minimal power loss is crucial.

Key Features

  • Output Voltage: The LD39100PU25RY provides a fixed output voltage of 2.5V, which is ideal for powering sensitive electronic circuits that require a stable supply.
  • High Current Capability: It can supply up to 1A of continuous output current, making it capable of powering a variety of devices.
  • Low Dropout: With a very low dropout voltage, this LDO regulator ensures efficient operation even when the input voltage is close to the output voltage, which is beneficial for battery-powered applications.
  • Low Noise: The device features low output voltage noise, which is essential for noise-sensitive applications such as RF systems and precision instrumentation.
  • Thermal Protection: The built-in thermal shutdown and short-circuit protection safeguard the device and the application from damage due to overheating or fault conditions.
  • Wide Operating Temperature Range: It operates over a broad temperature range from -40°C to +125°C, allowing its use in environments with extreme temperatures.

Applications

The LD39100PU25RY is versatile and can be used in various applications, including:

  • Portable and battery-powered devices
  • Microcontroller power supply
  • Automotive electronics
  • Telecommunication equipment
  • Healthcare and medical devices

Package and Quality

This LDO is available in a UFDFPN-6 (Flip-Chip) package, which is compact and suitable for space-constrained applications. STMicroelectronics is known for its commitment to quality, and the LD39100PU25RY is no exception, meeting high standards of performance and reliability.

With its precise voltage regulation, high current capability, and robust protection features, the LD39100PU25RY from STMicroelectronics is an excellent choice for designers looking to enhance the stability and efficiency of their power supply circuits.

You May Also Be Interested in

NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM79L08UA-TE1-#ZZZB
NJR Corporation/NJRC
Lowest to $7.9259
ECAD model for NJM79M06DL1A-TE1-#ZZZB
NJR Corporation/NJRC
IC REG LDO 12V 0.1A TO92-3
Need more? Email Us
ECAD model for NJM78L12A
NJR Corporation/NJRC
Lowest to $0.2200
ECAD model for NJM78L08UA-TE2
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM78M08DL1A-TE1-#ZZZB
NJR Corporation/NJRC
IC REG LDO ADJ 0.15A 14DMP
Need more? Email Us
ECAD model for NJM723M
NJR Corporation/NJRC
Linear Voltage Regulator IC Positive Adjustable 1 Output 2 V ~ 37 V 150mA 14-DMP
Need more? Email Us
ECAD model for NJM723M(TE2)
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM78M06A
NJR Corporation/NJRC
IC REG LDO -9V 0.1A TO92-3
Lowest to $6.0670
ECAD model for NJM79L09A

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9731 $51.3006
62+ $1.6190 $100.3780
96+ $1.5684 $150.5664
132+ $1.5178 $200.3496
171+ $1.4672 $250.8912
229+ $1.3154 $301.2266
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,061 pieces
MOQ: 26 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention