Products specifications Report Issue?

Product Status Obsolete
Technology LDMOS
Frequency 960MHz
Gain 17.2dB
Voltage - Test 28 V
Current Rating (Amps) 12A
Current - Test 300 mA
Power - Output 60W
Voltage - Rated 80 V
Case / Package PowerSO-10RF Exposed Bottom Pad (2 Formed Leads)
Supplier Device Package PowerSO-10RF (Formed Lead)
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1510442-LET9060
Ultra Librarian 3D Model Ultra Librarian LET9060 CAD Model

You May Also Be Interested in

Freescale Semiconductor - NXP
RF MOSFET LDMOS 28V NI780
Need more? Email Us
ECAD model for AFT26H050W26SR3
Freescale Semiconductor - NXP
RF MOSFET LDMOS 50V TO272-4
Need more? Email Us
ECAD model for MRF6V4300NBR5
NXP / Nexperia
RF MOSFET LDMOS 28V PLD-1.5
Lowest to $13.0388
ECAD model for MMRF1014NT1
Ampleon USA Inc.
RF MOSFET LDMOS 135V 600MHZ 500M
Need more? Email Us
ECAD model for BLP05H6110XRY
STMicroelectronics
RF MOSFET LDMOS 28V POWERSO-10RF
Need more? Email Us
ECAD model for PD57018S-E
Ampleon USA Inc.
RF MOSFET LDMOS 65V 2.5GHZ 900MA
Need more? Email Us
ECAD model for BLS7G2325L-105,112
ON Semiconductor
MOSFET 2N-CH 60V 4.5A DFN8 / Mosfet Array 2 N-Channel (Dual) 60V 4.5A 3W Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Lowest to $2.7812
ECAD model for NVMFD5489NLWFT1G
Infineon Technologies
IPD50R800 - 500V COOLMOS N-CHANN
Lowest to $0.9780
ECAD model for IPD50R800CE
Infineon Technologies
MOSFET N-CH 900V 15A TO220-FP / N-Channel 900 V 15A (Tc) 35W (Tc) Through Hole PG-TO220-FP
Need more? Email Us
ECAD model for IPA90R340C3XKSA1

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5582 $58.6746
7+ $16.0478 $112.3346
11+ $15.5463 $171.0093
15+ $15.0448 $225.6720
20+ $14.5433 $290.8660
26+ $13.0388 $339.0088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 310 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention