EN
  • EN
  • DE

LF147D

Part No LF147D
Manufacturer STMicroelectronics
Description WIDE BANDWIDTH QUAD J-FET OPERATIONAL AMPLIFIERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1196043-LF147D
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LF147D CAD Model

Description

The LF147D from STMicroelectronics is a high-performance monolithic JFET input operational amplifier that combines the advantages of high input impedance, low input bias currents, and low input offset currents. This makes the LF147D particularly suitable for high-impedance sensor amplification and precise data acquisition applications.

Key Features

  • Low Input Bias Current: The JFET input stage ensures a low input bias current typically around 20 pA, which is crucial for precision applications.
  • Low Input Offset Voltage: Minimizes error in signal processing with a typical input offset voltage of 3 mV.
  • High Input Impedance: The device boasts a high input impedance of 10¹² Ω, making it ideal for buffering and signal conditioning of high-impedance sources.
  • Wide Gain Bandwidth: With a gain bandwidth product of 4 MHz, the LF147D is capable of handling a wide range of frequencies.
  • Low Noise: Designed for low noise operation, it is well-suited for audio and instrumentation applications.
  • Offset Adjustment Pins: Provides the capability for external offset nulling.
  • Single or Dual Supply Operation: It can operate from a single supply of 18V or dual supplies of ±9V, adding to its flexibility in various circuit configurations.

Applications

Thanks to its impressive specifications, the LF147D is widely used in a variety of applications. These include:

  • High-impedance buffer amplifiers
  • Precision data acquisition systems
  • Instrumentation amplifiers
  • Sample and hold circuits
  • Audio preamplifiers
  • Active filters and integrators

Package and Quality

The LF147D is available in a standard 8-pin DIP package, ensuring ease of integration into a wide range of electronic circuits. STMicroelectronics' commitment to quality means that this operational amplifier is designed and manufactured to the highest standards, providing reliable and consistent performance in your electronic designs.

Whether you are designing professional audio equipment, precision measurement devices, or any application requiring high input impedance and low noise, the LF147D operational amplifier is an excellent choice that combines performance with reliability.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess