Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1196097-LF351
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LF351 CAD Model

Description

STMicroelectronics LF351 Wide Bandwidth JFET Input Operational Amplifier

The LF351 from STMicroelectronics is a high-speed integrated circuit operational amplifier that features JFET (Junction Field Effect Transistor) inputs, which offer very low input bias and offset currents coupled with a high input impedance. This makes the LF351 an ideal choice for applications requiring low noise, fast settling times, and a wide bandwidth.

With its JFET input stage, the LF351 provides an impressive slew rate, which is the rate at which an operational amplifier can change its output in response to changes in the input voltage. This characteristic is particularly important for high-frequency applications or for systems that require rapid signal processing capabilities. Additionally, the wide bandwidth of the amplifier makes it suitable for audio, high-fidelity amplification, and fast signal acquisition systems.

This operational amplifier offers a well-balanced combination of features that include a high input impedance, which minimizes the loading effect on the signal source, and a low total harmonic distortion, ensuring the integrity of the signal is maintained throughout the amplification process. The LF351 can be used in an array of configurations such as a buffer, integrator, differentiator, or a simple gain block, making it a versatile component in the design of analog circuits.

The device operates over a wide range of power supply voltages, including the standard ±15V for operational amplifiers, and features a low power consumption, making it suitable for battery-powered devices and portable applications. It also includes internal frequency compensation, which simplifies the design process as external components are not required for this purpose.

The LF351 is available in multiple package options, including the standard 8-pin DIP (Dual In-line Package) and SOIC (Small Outline Integrated Circuit) packages, providing flexibility for various PCB (Printed Circuit Board) layouts and design constraints. Whether you are designing professional audio equipment, instrumentation, or active filters, the LF351 offers the performance and reliability expected from a leading semiconductor manufacturer like STMicroelectronics.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention