Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 16V
Min/Fixed Output Voltage 5V
Maximum Dropout Voltage 0.7V at 500mA
Output Current 500mA
Current - Quiescent (Iq) 1mA
Maximum Supply Current 12mA
PSRR 76dB ~ 60dB (120Hz ~ 10kHz)
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-3 Full Pack
Supplier Device Package TO-220FP
Family Part Number LF50
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1196173-LF50CP
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LF50CP CAD Model

Description

Introducing the LF50CP Voltage Regulator from STMicroelectronics

The LF50CP is a fixed monolithic integrated circuit voltage regulator designed and produced by STMicroelectronics, a leader in the semiconductor industry. This product is meticulously engineered to deliver a stable 5V output voltage, making it an ideal choice for a wide range of electronic applications that require a consistent power supply.

Constructed with the latest technology, the LF50CP offers outstanding features that enhance its performance and reliability. The device is capable of providing up to 500 mA of output current, which is sufficient for most low-power applications. Its low dropout voltage ensures efficient operation even when the input voltage is close to the output voltage, making it particularly useful in battery-operated devices where energy conservation is crucial.

The LF50CP comes with built-in protection features that safeguard the electronic components in your application. It includes thermal shutdown, which prevents damage due to overheating, and a short-circuit protection mechanism that helps to avoid circuit damage in the event of an output short. Additionally, the regulator is equipped with a SOA (Safe Operating Area) protection, ensuring long-term reliability and stability under various operating conditions.

One of the key advantages of the LF50CP is its ease of use. It requires minimal external components, which simplifies circuit design and reduces the overall bill of materials. The regulator is available in a TO-220 package, known for its robustness and good thermal performance, making it suitable for through-hole mounting in a wide range of PCB layouts.

Whether you're designing consumer electronics, automotive systems, or industrial controls, the LF50CP voltage regulator from STMicroelectronics offers a trusted solution for your power management needs. With its combination of performance, protection features, and ease of use, the LF50CP stands out as a reliable component that can contribute to the efficiency and longevity of your electronic designs.

For more detailed specifications and application notes, please refer to the official LF50CP datasheet available on the STMicroelectronics website.

You May Also Be Interested in

STMicroelectronics
IC REG LDO 8V 1.5A D2PAK
Lowest to $0.5579
ECAD model for L7808CD2T-TR
ON Semiconductor
Need more? Email Us
ECAD model for L78M07T-TL
STMicroelectronics
IC REG LDO 15V 1.5A TO220FP
Lowest to $0.5818
ECAD model for L7815CP
NIKO-SEM
Lowest to $0.0375
ECAD model for L78L05CG
STMicroelectronics
IC REG LDO 12V 0.1A TO92-3
Lowest to $0.3636
ECAD model for L78L12ACZ-AP
STMicroelectronics
IC REG LDO 5V 0.1A TO92-3
Lowest to $0.0505
ECAD model for L78L05ACZTR
STMicroelectronics
IC REG LDO -12V 1.5A D2PAK
Lowest to $0.6205
ECAD model for L7912CD2T-TR
STMicroelectronics
POSITIVE VOLTAGE REGULATORS
Need more? Email Us
ECAD model for L78L18ACZ
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ECAD model for L78M12T-TL-E

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7105 $59.8675
80+ $1.4035 $112.2800
125+ $1.3597 $169.9625
175+ $1.3158 $230.2650
225+ $1.2720 $286.2000
295+ $1.1404 $336.4180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,610 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention