The LM217L from STMicroelectronics is a versatile and reliable low-dropout voltage regulator designed to offer a stable output voltage with a wide range of input voltages. This regulator is a part of the LM217 series, known for its robust performance and high efficiency, making it an ideal choice for a variety of electronic applications.
Key Features
- Output Voltage Range: The LM217L provides an adjustable output voltage ranging from 1.2V to 37V, which can be set with just two external resistors.
- Output Current: It is capable of delivering up to 1.5A of output current, making it suitable for powering small to medium-sized circuits.
- Low Dropout Voltage: The low dropout voltage feature ensures efficient operation even when the input voltage is close to the output voltage, which is particularly useful for battery-operated devices.
- Thermal Overload Protection: The built-in thermal overload protection automatically shuts down the regulator to prevent damage from overheating.
- Short Circuit Protection: Additionally, the LM217L includes short circuit protection to safeguard the device and the load in the event of a fault condition.
- Packaging Options: Available in multiple package options, including TO-92, TO-220, and SO-8, providing flexibility for different design requirements.
Applications
The LM217L is a versatile component that can be used in a wide range of applications, including:
- Power supplies for consumer electronics
- Automotive electronics
- Battery chargers
- Linear power regulators for embedded systems
- Post-regulation for switching supplies
Quality and Reliability
STMicroelectronics is committed to delivering high-quality products. The LM217L voltage regulator is manufactured with rigorous standards, ensuring reliability and performance for critical applications. Whether for industrial, commercial, or hobbyist projects, the LM217L is a trusted solution for stable voltage regulation.