Products specifications

Manufacturer STMicroelectronics
Win Source Part Number 1197174-LM234
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM234 CAD Model

Description

The LM234 from STMicroelectronics is a versatile and reliable voltage regulator designed for a wide range of applications. As a member of the LM2xx series, it is a 3-terminal adjustable current source that offers outstanding ease of use and flexibility. This component is widely recognized for its high level of precision and stability across its operating range.

Key Features

  • Adjustable Current Source: The output current can be adjusted from 1µA to 10mA by simply using a single resistor. This feature allows for a high level of customization for various circuit requirements.
  • Wide Operating Voltage Range: The LM234 can function effectively over a broad range of input voltages, making it suitable for battery-operated devices as well as for higher voltage circuits.
  • Low Temperature Coefficient: The device maintains a stable output current over a wide temperature range, ensuring consistent performance in varying environmental conditions.
  • High Precision: Precision is key in any component, and the LM234 does not disappoint, with its tight output tolerance ensuring reliable operation in precision-based applications.
  • Extended Lifetime: The LM234 is characterized by its long operational life, which is a result of its robust design and high-quality manufacturing processes.

Applications

The LM234's versatility makes it suitable for a plethora of applications. It is commonly used in battery chargers, power supplies, and as a programmable current regulator. It also finds its place in various testing equipment where precise current control is necessary. Additionally, it can be used as a current limiter or in constant current LED drivers, enhancing the performance and reliability of lighting systems.

Ordering Information and Packaging

The LM234 is available in multiple package options, including TO-92, TO-39, and SO-8, catering to different space and mounting requirements. It can be ordered directly from STMicroelectronics or through authorized distributors. Specific ordering codes are used to specify package type and quantity. For detailed information, refer to the official datasheet and ordering guide provided by STMicroelectronics.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention