EN
  • EN
  • DE

LM250K

Part No LM250K
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description ADJUSTABLE VOLTAGE REGULATORS THREE-TERMINAL 3 A | IC REG LINEAR POS ADJ 3A TO3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Bulk
Status Obsolete
Output Type Adjustable
Voltage - Input (Maximum) 35V
Min/Fixed Output Voltage 1.2V
Maximum Output Voltage 25V
Output Current 3A
PSRR 86dB ~ 65dB (120Hz)
Protection Features Over Current, Over Temperature
Temperature Range - Operating -25°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-204AA, TO-3
Supplier Device Package TO-3
Family Part Number LM250
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1197277-LM250K
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM250K CAD Model

Description

Product Overview: LM250K Voltage Regulator from STMicroelectronics

The LM250K is a robust and reliable voltage regulator designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This component is part of STMicroelectronics' LM series and is widely recognized for its high-quality performance in a variety of electronic applications.

Key Features

  • Output Voltage: The LM250K provides a fixed output voltage, which is essential for maintaining stable operation in electronic circuits.
  • High Current Capability: With the ability to handle substantial current levels, this voltage regulator is suitable for high-power applications.
  • Thermal Protection: The device includes an internal thermal shutdown mechanism that protects it from overheating, ensuring long-term reliability.
  • Output Transistor Safe-Area Compensation: This feature prevents the output transistor from being damaged by overcurrent conditions.

Applications

The LM250K is versatile and can be used across a wide range of applications. It is particularly well-suited for use in:

  • Linear power supplies
  • Instrumentation and control systems
  • Automotive electronics
  • Constant-current regulators
  • Battery chargers

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The LM250K voltage regulator is built to meet rigorous standards, ensuring optimal performance and durability. Its robust design allows it to function effectively even under challenging conditions, making it a reliable choice for critical applications.

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the LM250K datasheet. This document provides comprehensive information on the electrical characteristics, pin configurations, and application guidelines necessary for successful implementation of the regulator in electronic designs.

Note: The LM250K is a legacy product and may be subject to availability or alternative options. Always check with STMicroelectronics for the most current product information.

You May Also Be Interested in

Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess