EN
  • EN
  • DE

LM324AP

Part No LM324AP
Manufacturer STMicroelectronics
Description LOW POWER QUAD OPERATIONAL AMPLIFIERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1198620-LM324AP
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM324AP CAD Model

Description

STMicroelectronics LM324AP General-Purpose Operational Amplifiers

The LM324AP from STMicroelectronics is a quintessential component in the realm of analog electronics. This versatile chip belongs to a series of low-power quad operational amplifiers that are widely acclaimed for their stable performance and reliability. Designed to operate from a single power supply over a wide range of voltages, the LM324AP can also be deployed in dual supply configurations, offering flexibility for various circuit designs.

Each of the four amplifiers within the LM324AP package exhibits true differential inputs. This characteristic means that the device is capable of handling direct coupling to the signal source and feedback elements, which is particularly beneficial in eliminating the need for external bias components. Moreover, the amplifiers boast a low input bias and offset currents, which is an essential feature for applications requiring accurate signal processing.

The LM324AP operational amplifiers are designed with a low input offset voltage and high gain, which allows for a wide range of analog tasks. From simple tasks such as signal conditioning, sensor amplification, and active filtering to more complex applications like audio processing, voltage regulation, and analog-to-digital conversion, the LM324AP provides a reliable solution for designers and engineers.

STMicroelectronics has ensured that the LM324AP is not only versatile but also easy to use. The device features phase compensation implemented internally, which simplifies circuit design and enhances stability. Additionally, the amplifiers within the LM324AP can drive capacitive loads directly, which is advantageous in applications where a capacitive load is unavoidable.

With its wide operating supply voltage range from 3V to 32V (or ±1.5V to ±16V in dual supply mode), the LM324AP is suitable for battery-operated devices, automotive applications, and power supply control circuits. The device is offered in a standard 14-pin DIP package, ensuring compatibility with a broad range of PCB layouts and designs.

In summary, the LM324AP from STMicroelectronics is a highly adaptable, low-power operational amplifier that is an invaluable component for a multitude of electronic circuits and products. Its robust design and ease of use make it an excellent choice for both hobbyists and professional circuit designers alike.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.2252 $58.5520
625+ $0.1848 $115.5000
970+ $0.1790 $173.6300
1,335+ $0.1733 $231.3555
1,725+ $0.1675 $288.9375
2,310+ $0.1502 $346.9620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,000 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess