EN
  • EN
  • DE

LM723CD013TR

Part No LM723CD013TR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.15A 14SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 2V
Maximum Output Voltage 37V
Output Current 150mA
Operating Supply Current 4mA
PSRR 86db to 74dB (100Hz to 10kHz)
Control Protection Features Over Current
Temperature Range - Operating 0°C to 70°C
Regulator Topology Positive Adjustable
Output Voltage 2 V to 37 V
Mounting SMD (SMT)
Case / Package 14-SO
Win Source Part Number 107343-LM723CD013TR
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian LM723CD013TR CAD Model

Description

Product Overview: LM723CD013TR from STMicroelectronics

The LM723CD013TR is a versatile and highly reliable voltage regulator designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This regulator is part of the LM723 series, which has been widely recognized for its stability and flexibility in various electronic applications.

Key Features

  • Voltage Regulation: The LM723CD013TR provides excellent voltage regulation capabilities, with an output voltage range that can be set from 2V to 37V using external resistors. This wide range makes it suitable for a variety of applications.
  • Current Rating: It is capable of delivering up to 150mA of output current, which can be increased with the use of external pass transistors.
  • Package: The device comes in a compact SO-14 package, which is ideal for space-constrained applications while providing adequate thermal performance.
  • Input Voltage: It can handle an input voltage up to 40V, offering a good margin for fluctuating supply conditions.
  • Adjustable Current Limiting: The built-in current limiting feature can be adjusted through external components, providing protection against overcurrent conditions.

Applications

The LM723CD013TR is suitable for a broad range of applications, including:

  • Linear power supplies
  • Battery chargers
  • Automotive electronics
  • Benchtop power supplies
  • Constant current regulators

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the LM723CD013TR is no exception. It is designed to meet high standards of performance and reliability, ensuring a long operational lifespan even under challenging conditions. The device also features thermal overload protection, further enhancing its durability.

Conclusion

In summary, the LM723CD013TR voltage regulator from STMicroelectronics is a highly adaptable and dependable component suitable for a wide array of voltage regulation tasks. Its robust feature set, including an adjustable output voltage range, current limiting, and thermal protection, combined with its compact form factor, make it an excellent choice for designers looking to create stable and reliable power supply circuits.

You May Also Be Interested in

MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6120
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess