EN
  • EN
  • DE

LPS22HB

Part No LPS22HB
Manufacturer STMicroelectronics
Description MEMS nano pressure sensor: 260-1260 hPa absolute digital output barometer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1204243-LPS22HB
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LPS22HB CAD Model

Description

The LPS22HB is a state-of-the-art MEMS nano pressure sensor from the renowned manufacturer STMicroelectronics. This ultra-compact piezoresistive absolute pressure sensor is designed for high-performance applications and is an ideal choice for a wide range of market segments including consumer electronics, industrial, and healthcare.

Key Features

  • Pressure Range: The sensor operates over a wide pressure range from 260 to 1260 hPa, making it suitable for environmental sensing as well as dynamic applications.
  • High Accuracy: It provides a high-resolution measurement of 0.01 hPa, enabling precise altitude and pressure detection.
  • Compact Design: With its small footprint measuring just 2.0 x 2.5 x 0.9 mm, the LPS22HB is perfect for space-constrained applications.
  • Low Power Consumption: It is optimized for low power operations, which is essential for battery-powered devices, ensuring longer operational periods.
  • Enhanced Stability: The sensor offers excellent stability with a temperature error of ±0.8 Pa/°C over a wide temperature range, guaranteeing reliable performance under varying conditions.
  • Interface: The LPS22HB features a fully molded holed package with a digital I2C/SPI serial interface for easy integration into various systems.

Applications

The versatility of the LPS22HB allows it to be integrated into numerous applications. These include:

  • Smartphones and Tablets
  • GPS Systems
  • Weather Stations
  • Fitness and Health Monitoring Devices
  • Indoor Navigation and Map Assistance
  • Drones and Unmanned Aerial Vehicles (UAVs)

Environmental and Quality Standards

The sensor is designed with environmental sustainability in mind and complies with the RoHS and Green compliant standards. Additionally, STMicroelectronics is committed to delivering high-quality products, and the LPS22HB is no exception, backed by rigorous testing and quality assurance protocols.

For developers and engineers looking for a reliable and precise pressure sensor, the LPS22HB from STMicroelectronics offers an unparalleled balance of performance, power efficiency, and versatility, making it an excellent choice for next-generation technology solutions.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5374 $53.0610
31+ $3.3135 $102.7185
47+ $3.2015 $150.4705
68+ $2.9777 $202.4836
88+ $2.8657 $252.1816
109+ $2.7538 $300.1642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,520 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess