EN
  • EN
  • DE

LPS331APTR

Part No LPS331APTR
Manufacturer STMicroelectronics
Catalog Pressure Sensors, Transducers
Description IC PRESSURE SENSOR PIEZO 16HCLGA / Board Mount Pressure Sensor 0.26bar to 1.26bar Absolute 16-Pin HCLGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer STMicroelectronics
Status Obsolete(EOL)
Pressure Type Absolute
Operating Pressure 3.77 PSI to 18.27 PSI (26 kPa to 126 kPa)
Output Type I2C, SPI
Output 24 b
Accuracy ±0.003 PSI (±0.02 kPa)
Supply Voltage - Operating 1.7 V to 3.6 V
Port Style No Port
Features Temperature Compensated
Termination Style Surface Mount
Maximum Pressure 290.08 PSI (2000 kPa)
Temperature Range - Operating -40°C to 85°C
Case / Package 16-HCLGA
Win Source Part Number 019873-LPS331APTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name LPS331AP
Introduction Date January 26, 2011
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LPS331APTR CAD Model

Description

STMicroelectronics LPS331APTR Pressure Sensor

The LPS331APTR from STMicroelectronics stands as a cutting-edge piezoresistive absolute pressure sensor, which offers a high level of precision and robustness in a compact form factor. This MEMS (Micro-Electro-Mechanical Systems) sensor is designed to measure pressure with an outstanding degree of accuracy, making it an ideal choice for a wide range of applications, including but not limited to weather stations, smartphones, sports watches, and other portable devices.

The sensor operates over a pressure range of 260 to 1260 hPa, which is equivalent to the atmospheric pressures from sea level up to high altitudes. It is capable of detecting pressure differences as small as 0.020 hPa, which translates into a height difference of just 17 centimeters, making it perfect for applications that require granular altitude changes such as GPS navigation systems.

Key features of the LPS331APTR include its high-resolution mode, which allows for the detection of minute pressure differences. It also boasts a low-power consumption mode that ensures minimal impact on battery life, a critical consideration for portable and wearable technology. The sensor's fast data conversion allows for real-time pressure sensing, which is crucial for responsive applications.

Integration is made simple with the LPS331APTR's I2C and SPI digital interface options, providing flexibility and ease of use for system designers. The sensor comes in a small HCLGA (Holed Cavity Land Grid Array) package that measures just 3.0 x 3.0 x 1.0 mm, allowing it to be easily incorporated into space-constrained designs without sacrificing performance.

STMicroelectronics has also ensured that the LPS331APTR is designed with reliability in mind, featuring built-in temperature compensation and a wide operational temperature range from -40°C to +85°C. This guarantees that the sensor maintains its accuracy across various environmental conditions.

In summary, the LPS331APTR from STMicroelectronics is a versatile and precise pressure sensor that offers exceptional performance for a multitude of applications. Its compact size, high accuracy, and low power consumption make it an ideal solution for designers looking to add reliable atmospheric pressure sensing to their products.

You May Also Be Interested in

Honeywell
SENSOR AMP 250BAR 4-20MA OUT
Need more? Email Us
Honeywell
PRESSURE TRANSDUCER PSIA 100PSI
Need more? Email Us
Honeywell
SENSOR 1000PSIA COMP RATIO OUT
Need more? Email Us
Honeywell
SWITCH PRESSURE N.O. 1PSI
Need more? Email Us
Amphenol
SENSOR 0.36PSID 0.08\
Need more? Email Us
Honeywell
SENSOR AMP 500PSI 4-20MA OUT
Need more? Email Us
Honeywell
SENSOR 300PSIA 1/8\
Need more? Email Us
Honeywell
SENSOR 30PSIA 1/8\
Need more? Email Us
Honeywell
SENSOR AMP 3000PSI 1-5VDC OUT
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
27+ $1.8865 $50.9355
57+ $1.7672 $100.7304
88+ $1.7075 $150.2600
126+ $1.5881 $200.1006
164+ $1.5284 $250.6576
205+ $1.4687 $301.0835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 107,386 pieces
MOQ: 27 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess