Products specifications

Manufacturer STMicroelectronics
Win Source Part Number 200042-M22N16M6TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M22N16M6TR CAD Model

Description

The M22N16M6TR is a high-performance memory module designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This product is part of STMicroelectronics' extensive range of non-volatile memory devices and is engineered to meet the rigorous demands of modern electronic applications.

The M22N16M6TR module boasts a robust storage capacity, making it an ideal solution for applications requiring data retention without power. Its fast read and write capabilities ensure efficient data handling, which is crucial for high-speed computing and real-time processing tasks.

Key Features:

  • Non-Volatile Memory: Retains stored information even when not powered, ensuring data persistence across device power cycles.
  • High Storage Capacity: Offers ample space for firmware, user settings, or other critical data that must be maintained through power loss.
  • Fast Read/Write Speeds: Enables quick access to data, enhancing overall system performance and responsiveness.
  • Low Power Consumption: Designed for energy efficiency, which is vital for battery-powered or energy-sensitive applications.
  • Wide Operating Temperature Range: Reliable performance across diverse environmental conditions, suitable for industrial and automotive applications.
  • Compact Form Factor: Small physical footprint allows for integration into various designs without significantly impacting the overall size of the end product.

With its combination of durability, efficiency, and capacity, the M22N16M6TR is a versatile memory solution that can serve a wide array of industries. From consumer electronics to automotive systems, this memory module can be integrated into a multitude of products, ensuring data integrity and system reliability.

STMicroelectronics' commitment to quality and innovation is reflected in the M22N16M6TR, making it a smart choice for designers and engineers looking to incorporate dependable non-volatile memory into their applications.

You May Also Be Interested in

M/A-Com Technology Solutions
Need more? Email Us
ECAD model for M28947-13R
ALI
Need more? Email Us
ECAD model for M3309LA1
ALI
Need more? Email Us
ECAD model for M3328C B1
STMicroelectronics
Need more? Email Us
ECAD model for M2764AF1
ESMT
Need more? Email Us
ECAD model for M21L18128A-10J
STMicroelectronics
NOR Flash Serial-SPI 3V 1M-bit 128K x 8 8ns 8-Pin UFDFPN EP T/R
Lowest to $1.4662
ECAD model for M25P10-AVMB6TG
ALI
Need more? Email Us
ECAD model for M3355A1
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ECAD model for M160B772A
M/A-Com Technology Solutions
Need more? Email Us
ECAD model for M28529-12

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1689
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention