EN
  • EN
  • DE

M25P10-AVMB6TG

Part No M25P10-AVMB6TG
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (M)
Description NOR Flash Serial-SPI 3V 1M-bit 128K x 8 8ns 8-Pin UFDFPN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 200302-M25P10-AVMB6TG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name M25P10-A
Introduction Date March 23, 1998
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian M25P10-AVMB6TG CAD Model

Description

STMicroelectronics M25P10-AVMB6TG Serial Flash Memory

The M25P10-AVMB6TG from STMicroelectronics is a state-of-the-art serial flash memory device that offers a storage capacity of 1 Mbit. This high-performance memory module is designed to meet the rigorous demands of sophisticated electronic applications, providing a reliable and efficient storage solution for a wide range of uses.

Constructed with a focus on durability and operational efficiency, the M25P10-AVMB6TG utilizes a 2.7V to 3.6V power supply range, making it suitable for low-power operations in battery-powered devices. The device features a page size of 256 bytes, which allows for efficient data organization and retrieval. With its SPI bus interface, the M25P10-AVMB6TG ensures high-speed data transfer rates, making it an ideal choice for applications that require fast access to stored information.

One of the key attributes of the M25P10-AVMB6TG is its flexible erase capability. It allows users to erase either 4 KB sectors or 32 KB blocks, providing versatility in managing the memory space. This fine granularity in erasing data makes it easier to optimize the memory usage according to the specific requirements of an application.

Additional features of the M25P10-AVMB6TG include its 50 MHz clock frequency, which contributes to its high-speed performance. The device also supports the standard Serial Peripheral Interface (SPI) protocols including the Dual SPI and Quad SPI for even faster data throughput. It is designed with a deep power-down mode to minimize power consumption when it is not in active use, further enhancing its suitability for power-sensitive applications.

The M25P10-AVMB6TG comes in an 8-contact VDFPN8 package, which is known for its compact footprint and is ideal for space-constrained designs. Its wide temperature range of -40°C to +85°C ensures reliable operation across various environmental conditions.

In summary, the M25P10-AVMB6TG from STMicroelectronics is a robust and versatile serial flash memory chip that offers a blend of performance, power efficiency, and reliability, making it a top choice for designers looking to incorporate a dependable memory solution in their electronic systems.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ESMT
Need more? Email Us
Atmel
Need more? Email Us
ESMT
Need more? Email Us
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154
ESMT
Lowest to $1.2913
Coilcraft
Lowest to $1.5451
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6456 $58.1040
220+ $0.5301 $116.6220
340+ $0.5140 $174.7600
470+ $0.4967 $233.4490
605+ $0.4805 $290.7025
805+ $0.4308 $346.7940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,300 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess