EN
  • EN
  • DE

M24128-DRMN3TP

Part No M24128-DRMN3TP
Manufacturer STMicroelectronics
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829044-M24128-DRMN3TP
Ultra Librarian 3D Model Ultra Librarian M24128-DRMN3TP CAD Model

Description

STMicroelectronics M24128-DRMN3TP EEPROM

The M24128-DRMN3TP from STMicroelectronics is a high-performance, 128-Kbit serial I²C bus EEPROM (Electrically Erasable Programmable Read-Only Memory) designed for robust and efficient data storage. This memory module is part of ST's M24 series, which is renowned for its reliability and ease of integration into a wide array of electronic applications.

Key Features

  • Memory Size: 128 Kbits of EEPROM, organized as 16,384 x 8 bits, providing ample space for non-volatile data storage.
  • Interface: Two-wire I²C serial interface supports 400 kHz protocol, ensuring compatibility with most microcontrollers and allowing for simple integration into existing designs.
  • Write Cycle Time: Fast write cycle time of 5 ms (typical) with byte and page write up to 64 bytes, enabling efficient data management and minimal delay during write operations.
  • Supply Voltage: Wide range of operation from 1.8 V to 5.5 V, making it suitable for various applications and system power supplies.
  • Temperature Range: Industrial temperature range from -40°C to +85°C ensures reliable operation under extreme conditions.
  • Write Protect: Hardware write control is available via the WC (Write Control) pin, providing data integrity during periods when power stability is uncertain.
  • Endurance: High reliability with 1 million write cycles and 40-year data retention, offering long-term dependability for critical applications.

Applications

The M24128-DRMN3TP is versatile and can be used in a variety of applications, including:

  • Industrial and medical equipment
  • Consumer electronics
  • Data storage systems
  • Automotive systems
  • Portable devices

Package and Availability

This EEPROM is available in an 8-pin SO N (narrow) package, which is RoHS compliant and compatible with the standard PCB assembly process. The part number M24128-DRMN3TP indicates the device is provided in Tape and Reel packaging, facilitating automated assembly for mass production.

With its robust feature set and STMicroelectronics' commitment to quality, the M24128-DRMN3TP EEPROM stands out as a reliable choice for designers looking to incorporate stable non-volatile memory into their systems.

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 32GBIT 1866MHZ FBGA / SDRAM - Mobile LPDDR4 Memory IC 32Gb (1G x 32) 1.866 GHz
Need more? Email Us
Micron Technology Inc.
IC FLASH 8MBIT PARALLEL 48TSOP / FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) Parallel 70 ns 48-TSOP
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
Serial Nor Slc 2MX4 SOIC
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9621 $62.5365
150+ $0.7889 $118.3350
230+ $0.7646 $175.8580
315+ $0.7404 $233.2260
405+ $0.7149 $289.5345
545+ $0.6410 $349.3450
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 128,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess