EN
  • EN
  • DE

M24512-RDW6TP

Part No M24512-RDW6TP
Manufacturer STMicroelectronics
Catalog EEPROM
Description IC EEPROM 512KBIT 1MHZ 8TSSOP / EEPROM Serial-I2C 512K-bit 64K x 8 2.5V/3.3V/5V 8-Pin TSSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 512Kb (64K x 8)
Max Frequency 1MHz
Access Time 500ns
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 020783-M24512-RDW6TP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name M24512-R
Introduction Date November 05, 2009
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian M24512-RDW6TP CAD Model

Description

The M24512-RDW6TP from STMicroelectronics is a robust and high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) device designed for a wide range of applications that require reliable and non-volatile data storage. With a storage capacity of 512 Kbit, it provides ample space for firmware storage, configuration settings, and data logging.

Key Features:

  • Memory Size: 512 Kbit, organized as 64K x 8 bits, which allows for efficient data management and storage organization.
  • Interface: I²C-compatible (Two-wire) serial interface, which ensures easy integration with most microcontrollers and processors, offering a simple and efficient communication protocol.
  • Speed: Supports up to 1 MHz (Fast-mode Plus) I²C bus communication speeds, enabling quick data transfer and reducing the time required for data read and write operations.
  • Voltage Range: Wide supply voltage range from 1.8 V to 5.5 V, making it suitable for various applications and compatible with both low-voltage and standard logic levels.
  • Write Cycle Time: Byte or page write in 5 ms max, which allows for rapid updates to the stored data with minimal delay.
  • Endurance: High reliability with 4 million write cycles per byte and 200 years of data retention, ensuring the longevity and integrity of the stored data over an extended period.
  • Operating Temperature: Industrial temperature range from -40°C to +85°C, allowing the device to perform reliably in harsh environmental conditions.
  • Packaging: Available in a TSSOP8 package, which is known for its compact footprint and suitability for space-constrained applications.

Applications:

The M24512-RDW6TP is versatile and can be used in various industrial, consumer, and automotive applications. It is ideal for use in smart meters, medical devices, IoT devices, and automotive control units where reliable data storage is crucial.

With its combination of high density, fast data transfer speeds, and robust endurance, the M24512-RDW6TP EEPROM from STMicroelectronics is an excellent choice for designers looking to enhance their systems with dependable non-volatile memory.

You May Also Be Interested in

STMicroelectronics
Integrated Circuit Memory 27C2001/PLCC/M27C2001/15C1 SGS THOMSON EEPROM KX8=256 PLCC
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
Microchip Technology
Fanout PCIe Switch, 12 Gbps, FBGA-1069, RoHS
Need more? Email Us
Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3363 $50.4450
365+ $0.2759 $100.7035
565+ $0.2673 $151.0245
775+ $0.2587 $200.4925
1,000+ $0.2501 $250.1000
1,340+ $0.2242 $300.4280
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,957 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess