EN
  • EN
  • DE

M24C08

Part No M24C08
Manufacturer STMicroelectronics
Description 16Kbit, 8Kbit, 4Kbit, 2Kbit and 1Kbit Serial I2C Bus EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1210025-M24C08
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M24C08 CAD Model

Description

Overview of STMicroelectronics M24C08

The M24C08 from STMicroelectronics is a state-of-the-art 8-Kbit serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device that operates with a voltage range of 2.5V to 5.5V. Designed for flexible and reliable data storage, this memory chip is an ideal solution for sophisticated applications requiring data persistence and low power consumption.

Key Features

  • Memory Size: The device offers an 8-Kbit capacity, organized as 1K x 8 bits, which is suitable for storing configuration parameters, settings, or small application data.
  • Interface: It utilizes the I²C serial interface, ensuring compatibility with a vast array of microcontrollers and processors. This two-wire interface simplifies the connectivity and allows multiple devices to share the same bus.
  • Write Cycle Time: The M24C08 features a fast write cycle time of 5 ms (max), facilitating rapid updates to stored data.
  • Write Protect: It includes a hardware write control feature, providing an additional layer of data security and preventing accidental data overwrites.
  • Endurance: High reliability is assured with an endurance of 1 million write cycles and a data retention period of 40 years, ensuring the data remains intact over extensive use and time.

Applications

The M24C08 EEPROM is versatile and can be used across various applications that require low-power and reliable non-volatile memory. It is commonly found in:

  • Consumer electronics
  • Mobile devices
  • Industrial controls
  • Medical equipment
  • Automotive systems

Package Options and Temperature Range

The M24C08 is available in a variety of package options, including SO8, TSSOP8, UDFPN8, and WLCSP, catering to different design requirements. It also operates over a wide temperature range from -40°C to +85°C, making it suitable for harsh environments.

By integrating the M24C08 into your design, you can trust in the quality and expertise that STMicroelectronics brings to non-volatile memory technology, ensuring your product's performance and reliability.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess