EN
  • EN
  • DE

M24C16-WMN3

Part No M24C16-WMN3
Manufacturer STMicroelectronics
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 01+
Reference case SOP8
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
RoHS State Request Verification
Win Source Part Number 739653-M24C16-WMN3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M24C16-WMN3 CAD Model

Description

STMicroelectronics M24C16-WMN3 EEPROM

The M24C16-WMN3 is a 16-Kbit serial EEPROM (Electrically Erasable Programmable Read-Only Memory) from STMicroelectronics, designed to deliver a robust and efficient data storage solution for a wide range of applications. Manufactured with the reliability and expertise associated with STMicroelectronics, this EEPROM device is ideal for ensuring data integrity and flexible data management in various electronic devices.

With a memory density of 16 kilobits, the M24C16-WMN3 offers sufficient space for storing configuration parameters, user settings, or small application datasets. It utilizes the standard I²C (Inter-Integrated Circuit) serial interface, which facilitates easy integration into most microcontroller-based systems and allows for a simple connection with just two wires (plus ground and power), making it an excellent choice for systems with limited GPIO availability.

The M24C16-WMN3 is organized as 2,048 bytes of 8 bits each, which can be accessed through its flexible byte and page write functions (up to 16 bytes). This level of granularity ensures that users can write data efficiently, without wasting time on unnecessary write cycles, thereby enhancing the overall performance of the system.

One of the key features of this EEPROM is its wide operating voltage range of 2.5V to 5.5V, making it versatile for use in both low-power and standard applications. Additionally, it boasts a high write endurance, with the ability to withstand up to one million write cycles and a data retention period of over 40 years, ensuring the longevity and durability of the data stored within.

The M24C16-WMN3 comes in a compact SO8N package, which is highly suited for space-constrained applications. Its small form factor, combined with a wide operating temperature range from -40°C to +85°C, ensures that it can be deployed in a variety of environments, from industrial to consumer electronics.

In summary, the M24C16-WMN3 from STMicroelectronics is a high-quality, reliable EEPROM that offers excellent data storage capabilities, a user-friendly I²C interface, and robust endurance, making it a top choice for designers looking to incorporate non-volatile memory into their systems.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess