EN
  • EN
  • DE

M24C64-VMN6TP

Part No M24C64-VMN6TP
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 305035-M24C64-VMN6TP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M24C64-VMN6TP CAD Model

Description

STMicroelectronics M24C64-VMN6TP EEPROM

The M24C64-VMN6TP is a 64-Kbit serial EEPROM from the renowned semiconductor manufacturer STMicroelectronics. This memory device is part of the M24C series, which is known for its robustness and reliability in storing non-volatile data. Designed with the end-user in mind, this EEPROM offers a flexible and cost-effective solution for a wide range of applications.

Key Features

  • Memory Capacity: The device boasts a storage capacity of 64 Kbits, organized as 8,192 bytes of 8 bits each, which is ideal for storing configuration settings, calibration data, or small application logs.
  • Interface: It utilizes a two-wire I²C serial interface, supporting 100 kHz (standard mode), 400 kHz (fast mode), and 1 MHz (fast mode plus) clock frequencies, ensuring compatibility with a broad array of microcontrollers and processors.
  • Write Cycle Time: With a byte and page write time of 5 ms, the EEPROM allows for efficient data management and quick updates to stored information.
  • Operating Voltage: The M24C64-VMN6TP operates within a supply voltage range of 1.8V to 5.5V, accommodating various power supply standards and enabling use in both low-power and standard applications.
  • Temperature Range: This device is operational over an extended temperature range from -40°C to +85°C, making it suitable for industrial and automotive environments where temperature extremes are common.
  • Package: It is available in a very thin small outline package (MiniMAP), which is both RoHS compliant and halogen-free, reflecting STMicroelectronics' commitment to environmental sustainability.

Applications

The M24C64-VMN6TP is versatile and can be used in a variety of applications, including:

  • Consumer electronics such as mobile devices, cameras, and audio equipment
  • Industrial and automation systems for machine configuration and parameter storage
  • Automotive applications where durable and reliable data storage is essential
  • Medical devices that require consistent and dependable memory solutions
  • Telecommunication systems for storing network configurations and user preferences

With its combination of high-density storage, wide operating voltage range, and compatibility with standard serial bus interfaces, the M24C64-VMN6TP from STMicroelectronics is a top choice for designers and engineers looking for a dependable EEPROM solution.

You May Also Be Interested in

Alliance Memory, Inc.
SDRAM - 256K, 16X16, TSOP 54 / SDRAM Memory IC 256Mb (16M x 16) LVTTL 166 MHz 5 ns 54-TSOP II
Lowest to $5.8209
Cypress Semiconductor Corp
IC FLASH 8GBIT PARALLEL 48TSOP I / FLASH - NAND Memory IC 8Gb (1G x 8) Parallel 48-TSOP I
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C SOT23-5 / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns SOT-23-5
Lowest to $0.5021
Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 60FBGA / SDRAM - DDR2 Memory IC 1Gb (256M x 4) Parallel 333 MHz 450 ps 60-FBGA (8x10)
Lowest to $6.5292
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-SOIC
Lowest to $1.0949
ISSI, Integrated Silicon Solution Inc
IC FLASH 4MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 4Mb (512K x 8) SPI - Quad I/O 104 MHz 8-SOIC
Lowest to $0.6132
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8SOIC / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-SOIC
Lowest to $0.6436
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 48TSOP / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 70 ns 48-TSOP
Lowest to $4.6918
Winbond Electronics
IC SDRAM 1GB X16 933MHZ 96WBGA / SDRAM - DDR3 Memory IC 1Gb (64M x 16) SSTL_15 933 MHz 20 ns 96-VFBGA (7.5x13)
Lowest to $4.1752

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess