STMicroelectronics M25P16-VMW6TP Serial Flash Memory
The M25P16-VMW6TP is a high-performance 16 Mbit, serial Flash memory device with advanced write protection mechanisms, manufactured by STMicroelectronics. Designed for a wide range of applications, this memory module is ideal for sophisticated electronics where efficient data storage is crucial, such as in embedded systems, automotive applications, and various industrial devices.
This serial Flash memory offers a flexible and reliable solution for code and data storage. It operates on a 2.7 to 3.6V power supply range, making it suitable for low-power operations. The M25P16-VMW6TP features a 75 MHz SPI bus interface that enables high-speed data transfer, ensuring that devices can write and retrieve data swiftly and efficiently.
Key Features:
- Memory Size: 16 Mbit of storage capacity, allowing ample space for firmware and data logging.
- Power Supply: Operates on a 2.7V to 3.6V range, catering to low-power requirements and battery-powered applications.
- Speed: High-performance write and read capabilities with a 75 MHz Serial Peripheral Interface (SPI) bus.
- Write Protection: Enhanced security with hardware write protection features, including a lockable 64-bit unique identifier for device protection and tracking.
- Temperature Range: Suitable for industrial applications with an operating temperature range from -40°C to 85°C.
- Packaging: Comes in a space-saving 8-pin, ultra-thin, fine-pitch, plastic SO8N package.
- Endurance: High reliability with a minimum of 100,000 write cycles per sector and a data retention period of 20 years.
The M25P16-VMW6TP from STMicroelectronics is not only robust but also offers a standardized, flexible interface for easy integration into various design architectures. Its industry-standard packaging and consistent performance under a range of environmental conditions make it a trusted choice for developers looking to incorporate reliable data storage into their designs.