EN
  • EN
  • DE

M25P28V6P

Part No M25P28V6P
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 305077-M25P28V6P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M25P28V6P CAD Model

Description

STMicroelectronics M25P28V6P Flash Memory

The M25P28V6P is a high-performance 128 Mbit, Serial Flash Memory device with advanced write protection mechanisms, manufactured by STMicroelectronics. This product is designed to meet the rigorous demands of high-speed data storage and retrieval in a compact, efficient package. The M25P28V6P is an ideal choice for a wide range of applications, including embedded systems, telecommunications, and industrial devices.

Key Features

  • Memory Size: 128 Mbit of storage capacity, providing ample space for firmware, boot code, and program storage.
  • Interface: The device operates through a Serial Peripheral Interface (SPI) bus, which ensures high-speed data transfer with minimal pin count.
  • Performance: Fast read speeds and efficient programming capabilities, with support for Standard SPI, Dual SPI, and Quad SPI protocols.
  • Write Protection: Enhanced security features, including hardware and software write protection, to safeguard critical data against unintended modifications.
  • Supply Voltage: Operates within a supply voltage range of 2.7V to 3.6V, making it suitable for low-power applications.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliable operation under extreme conditions.
  • Packaging: Available in a space-saving 16-pin, thin plastic SO package, which is RoHS compliant.

Applications

The M25P28V6P is versatile and can be integrated into a variety of systems. Its robustness and high-speed interface make it particularly suitable for:

  • Advanced digital devices such as set-top boxes and digital cameras
  • Networking hardware like routers and switches
  • Automotive applications, including navigation systems and infotainment
  • Industrial control systems and IoT devices

STMicroelectronics' commitment to quality and reliability is evident in the M25P28V6P, which is backed by rigorous testing and a strong support infrastructure. With its advanced features and versatile applications, the M25P28V6P is a powerful solution for designers looking to enhance their systems with high-speed, reliable, and secure data storage.

You May Also Be Interested in

Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess