EN
  • EN
  • DE

M25P32

Part No M25P32
Manufacturer STMicroelectronics
Description 32 Mbit, Low Voltage, Serial Flash Memory With 50MHz SPI Bus Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1210074-M25P32
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M25P32 CAD Model

Description

The M25P32 is a 32 Mbit (4M x 8) serial Flash memory device with advanced write protection mechanisms, manufactured by STMicroelectronics. Designed with high-performance, low-power consumption in mind, it is an ideal choice for a wide range of electronic applications including mobile devices, computing, and industrial applications.

Key Features

  • Memory Size: 32Mb (4MB)
  • Interface Type: SPI (Serial Peripheral Interface)
  • Supply Voltage: 2.7V to 3.6V
  • Clock Frequency: up to 75MHz
  • Programming Time: Page Program in 0.6ms (typical)
  • Temperature Range: -40°C to +85°C
  • Advanced Security: 64-bit Unique ID for each device, 128-bit user-programmable OTP area

Performance and Efficiency

The M25P32 offers high-speed read and write capabilities, with fast program and erase times that enhance the efficiency of the memory operations. The SPI interface ensures simplified integration with a wide range of microcontrollers and processors, offering a flexible and efficient communication protocol.

Reliability and Durability

STMicroelectronics has equipped the M25P32 with advanced security features, including hardware-based write protection and a software lock to prevent unintended operations. The memory is designed to withstand a minimum of 100,000 erase cycles per sector and has a data retention period of 20 years, making it a reliable choice for long-term applications.

Applications

The M25P32 is versatile and can be used in a variety of applications such as:

  • Embedded systems
  • Mobile devices
  • Networking and telecommunications
  • Consumer electronics
  • Industrial control systems

With its robust design and comprehensive feature set, the M25P32 from STMicroelectronics represents a reliable and high-performing serial Flash memory solution for designers and engineers looking to enhance their products with efficient and secure data storage capabilities.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.2541 $60.5082
5+ $24.8244 $124.1220
8+ $24.0483 $192.3864
10+ $23.2733 $232.7330
13+ $22.4971 $292.4623
18+ $20.1698 $363.0564
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,030 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess