EN
  • EN
  • DE

M27256F6

Part No M27256F6
Manufacturer STMicroelectronics
Description NMOS 512K 64K x 8 UV EPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1210105-M27256F6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M27256F6 CAD Model

Description

STMicroelectronics M27256F6 EPROM

The M27256F6 is a high-speed 256 Kbit EPROM (Erasable Programmable Read-Only Memory) produced by STMicroelectronics, one of the leading names in semiconductor solutions. This product stands out for its reliability and versatility, making it an ideal choice for a wide range of applications that require non-volatile memory storage.

With a storage capacity of 256 Kbits, the M27256F6 offers ample space for firmware storage, device configuration, and boot code applications. It is organized as 32,768 words by 8 bits, ensuring that data can be stored efficiently and accessed quickly. This organization allows for easy integration with a variety of microprocessors and microcontrollers, providing a flexible solution for system design.

The M27256F6 operates with a single 5V power supply, which is typical for EPROMs of this era, making it compatible with many existing designs without the need for additional power regulation components. Its access time of 170 ns ensures swift data retrieval, which is crucial for applications that demand rapid boot or configuration loading times.

One of the key features of the M27256F6 is its erasability. By exposing the silicon inside to ultraviolet light, the data stored within the EPROM can be erased, allowing it to be reprogrammed. This feature provides designers with the flexibility to update firmware or make changes to the device's configuration as needed throughout the product's lifecycle.

The M27256F6 is also known for its durability. It is designed to withstand a significant number of program/erase cycles, and its data retention is specified for a minimum of 10 years. This long-term reliability is essential for products that are deployed in the field for extended periods or in environments where regular maintenance is not feasible.

In summary, the STMicroelectronics M27256F6 EPROM is a robust and reliable memory storage solution that combines a large capacity, fast access times, and the ability to be reprogrammed. It is suited for a variety of applications, from industrial control systems to consumer electronics, where dependable non-volatile memory is a necessity.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2613 $67.5678
13+ $9.2400 $120.1200
20+ $8.9513 $179.0260
27+ $8.6625 $233.8875
35+ $8.3738 $293.0830
47+ $7.5075 $352.8525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 236 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess