EN
  • EN
  • DE

M2732AF1

Part No M2732AF1
Manufacturer STMicroelectronics
Description NMOS 32K 4K x 8 UV EPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1210110-M2732AF1
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M2732AF1 CAD Model

Description

The M2732AF1 is a pioneering product in the field of non-volatile memory technology, expertly crafted by STMicroelectronics, a global leader in semiconductor solutions. This 32 Kbit UV erasable and programmable read-only memory (EPROM) is designed for high-speed data storage and retrieval, making it an ideal choice for a wide array of computing and industrial applications.

Key Features

  • Memory Size: 32 Kbit, organized as 4K x 8 bits, catering to applications requiring ample storage for firmware, boot code, or configuration data.
  • Access Time: Offers fast access times, typically 200 ns, enabling swift data retrieval that enhances overall system performance.
  • Programming Voltage: A single 21V power supply voltage is used for programming, simplifying the circuitry needed for write operations.
  • UV Erasable: The M2732AF1 can be erased by exposure to ultraviolet light, allowing for data to be wiped and the device to be reused, which is both cost-effective and environmentally friendly.
  • Package Type: Available in a ceramic DIP (Dual In-line Package) that ensures durability and reliable pin connections.
  • Operating Range: Designed to operate over a wide temperature range, typically from 0°C to 70°C, making it suitable for various environmental conditions.

Applications

The versatility of the M2732AF1 EPROM extends to a multitude of applications, including but not limited to:

  • Embedded systems and microcontroller-based applications.
  • Telecommunication systems.
  • Industrial control systems.
  • Automotive electronics.
  • Personal computers and gaming consoles.

Reliability and Quality

STMicroelectronics is committed to delivering products of the highest quality and reliability. The M2732AF1 EPROM undergoes rigorous testing and quality control measures to ensure it meets industry standards and customer expectations. This dedication to excellence assures customers that they are receiving a product that not only performs well but also stands the test of time.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess