EN
  • EN
  • DE
  • IT

M27C2001-10C1

Part No M27C2001-10C1
Manufacturer STMicroelectronics
Catalog EPROM
Description IC EPROM 2MBIT PARALLEL 32PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EPROM - OTP Memory IC 2Mb (256K x 8) Parallel 100 ns 32-PLCC (13.96x11.46)
Manufacturer STMicroelectronics
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 32-LCC (J-Lead)
Case / Package 32-PLCC (13.96x11.46)
Family Name M27C2001
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 8542.32.0061
Quantity per package 32
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880563-M27C2001-10C1
Ultra Librarian 3D Model Ultra Librarian M27C2001-10C1 CAD Model

Description

The M27C2001-10C1 is a high-speed 2 Mbit EPROM (Electrically Programmable Read-Only Memory) from the renowned semiconductor manufacturer, STMicroelectronics. This particular model offers a robust storage solution for applications that require data retention without power and the ability to reprogram during the development phase. It has been designed to operate at a nominal voltage of 5V, making it compatible with a wide range of microcontrollers and digital circuits.

Key Features

  • Memory Size: 2 Mbit (256K x 8)
  • Access Time: 100 ns
  • Single 5V Power Supply
  • Programmable Chip Enable and Output Enable controls
  • Low Power Consumption: Active Current 30 mA, Standby Current 100 µA
  • Extended Temperature Range: -40°C to +125°C
  • Programming Voltage: 12.75V ± 0.25V
  • Package: 32-Pin DIP (Dual In-line Package)

Applications

The M27C2001-10C1 is particularly suitable for applications where reliability and flexibility are key. This includes but is not limited to:

  • Embedded Systems
  • Microcontroller Units
  • Automotive Electronics
  • Industrial Control Systems
  • Telecommunication Devices
  • Medical Equipment

Reliability and Quality

STMicroelectronics is known for its commitment to quality and reliability. The M27C2001-10C1 EPROM is no exception and has been rigorously tested to ensure its performance under extreme conditions. Its extended temperature range makes it suitable for applications that may be exposed to harsh environments.

Programming and Erasure

The device is programmable byte by byte, allowing for great flexibility in data management. Erasure can be performed with exposure to ultraviolet light, which clears the data, allowing the device to be reprogrammed as needed throughout its lifecycle.

Support and Resources

STMicroelectronics provides extensive support and resources for the M27C2001-10C1, including technical documentation, application notes, and programming tools to facilitate the integration of this EPROM into various designs and applications.

You May Also Be Interested in

STMicroelectronics
EPROM OTP 16M-bit 1M x 16/2M x 8 100ns 44-Pin PLCC / IC OTP 16MBIT 100NS 44PLCC
Need more? Email Us
STMicroelectronics
4 Mbit (512Kb x 8) Low Voltage UV EPROM and OTP EPROM
Lowest to $4.0302
STMicroelectronics
8 Mbit (1Mb x 8) UV EPROM and OTP EPROM
Lowest to $5.8836
STMicroelectronics
16 Mbit 2Mb x8 or 1Mb x16 UV EPROM and OTP EPROM
Need more? Email Us
STMicroelectronics
EPROM UV 1M-bit 64K x 16 100ns 40-Pin CFDIPW
Need more? Email Us
Macronix
4M-BIT [512K x8] CMOS EPROM
Need more? Email Us
STMicroelectronics
EPROM OTP 1M-bit 128K x 8 80ns 32-Pin TSOP Tube / IC OTP 1MBIT 80NS 32TSOP
Need more? Email Us
Atmel
IC OTP 256KBIT 70NS 32PLCC / EPROM OTP 256K-bit 32K x 8 70ns 32-Pin PLCC Tube
Lowest to $4.7519
STMicroelectronics
IC EPROM UV 2MBIT 100NS 32CDIP
Lowest to $7.5583

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess