Products specifications Report Issue?

Reference Date Code 623
Reference case BGA
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
RoHS State Request Verification
Win Source Part Number 724880-M28W160ES
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M28W160ES CAD Model

Description

STMicroelectronics M28W160ES Flash Memory

The M28W160ES is a high-speed, low-power boot block Flash memory device from the reputable semiconductor manufacturer, STMicroelectronics. This product is designed to provide flexible and reliable storage solutions for a wide array of applications, ranging from automotive to industrial and consumer electronics. With its advanced technology and robust feature set, the M28W160ES stands out as a premier choice for designers looking for a non-volatile memory component that offers both performance and dependability.

Key Features

  • Memory Capacity: The device boasts a memory capacity of 16 Mbit, organized as 1M x 16 bits, providing ample space for boot code, operating system, and application storage.
  • Supply Voltage: It operates over a wide supply voltage range from 2.7V to 3.6V, making it compatible with various system power requirements.
  • Access Time: With an access time of 70ns, the M28W160ES ensures quick data retrieval, contributing to overall system responsiveness.
  • Programming: The device supports standard and buffered Enhanced Factory Programming, which significantly improves programming speeds and efficiency.
  • Security: A hardware write protection feature secures the boot block regions in both the top and bottom parameter blocks, ensuring critical data remains intact.

Advanced Technology

Utilizing STMicroelectronics' proprietary technology, the M28W160ES provides high-density, non-volatile memory with the ability to be electrically erased and reprogrammed. This flexibility allows for in-circuit reprogramming and firmware updates, which is essential for modern electronic systems that require frequent software upgrades.

Applications

The versatility of the M28W160ES makes it suitable for a diverse set of applications. It is particularly well-suited for use in embedded systems where reliable boot memory is crucial. Automotive electronics, telecommunications infrastructure, and advanced consumer electronics are just some of the sectors that can benefit from the integration of this robust flash memory device.

Conclusion

In summary, the M28W160ES from STMicroelectronics is a top-tier flash memory solution that offers the perfect blend of size, speed, and power efficiency. Its advanced features and flexible programming options make it an ideal choice for any application requiring high-quality, non-volatile memory storage.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.3893 $71.6790
70+ $1.9598 $137.1860
105+ $1.8990 $199.3950
145+ $1.8383 $266.5535
185+ $1.7761 $328.5785
245+ $1.5924 $390.1380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,000 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention