EN
  • EN
  • DE

M29F400FB5AM6

Part No M29F400FB5AM6
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829086-M29F400FB5AM6
Ultra Librarian 3D Model Ultra Librarian M29F400FB5AM6 CAD Model

Description

The M29F400FB5AM6 is a high-performance 4 Mbit (4,194,304 bits) Flash memory product from STMicroelectronics, designed for a wide range of applications that require fast and reliable non-volatile memory storage. With its advanced features and robust design, it is particularly well-suited for use in automotive, industrial, and telecommunication systems.

Key Features

  • Memory Size: 4 Mbit (512K x 8 or 256K x 16)
  • Organization: The memory is organized as either 512K bytes of 8 bits or 256K words of 16 bits, selectable using the BYTE pin, which allows for flexibility in system design.
  • Access Time: Fast read access time enhances the overall system performance by ensuring quick data retrieval.
  • Operating Voltage: Designed to operate over a wide range of supply voltages, this device supports 5V ± 10% for read, erase, and program operations.
  • Programming: The device offers a fast programming algorithm to reduce the time it takes to program the memory, which is crucial for efficient production processes.
  • Erasing: The memory can be erased in blocks, allowing for efficient memory management and reuse without the need to erase the entire memory content.
  • Temperature Range: This product is designed to operate over an extended temperature range, making it suitable for demanding environments.
  • Package: Available in a compact 44-pin SOP (Plastic Small Outline Package), which is ideal for space-constrained applications.

Advantages

The M29F400FB5AM6 Flash memory offers several advantages for system designers. Its flexible block erase capability allows for selective erasing, which is more efficient and can help to prolong the memory's lifespan. The fast programming feature ensures that devices can be updated with new code or data quickly, reducing downtime. Additionally, the wide operating voltage range and temperature resilience make this memory component a reliable choice for applications that may experience variable conditions.

Applications

Thanks to its robustness and flexibility, the M29F400FB5AM6 is suitable for a variety of applications, including:

  • Automotive control units
  • Boot code storage in telecommunications and computing
  • Industrial control systems
  • Embedded systems requiring frequent code or data updates

You May Also Be Interested in

Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess