Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Clock/Timing - Real Time Clocks
Manufacturer STMicroelectronics
Win Source Part Number 306751-M41T00SMSF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M41T00SMSF CAD Model

Description

The STMicroelectronics M41T00SMSF is a state-of-the-art, low-power serial real-time clock (RTC) with a built-in 32.768 kHz oscillator. Designed for a wide range of applications, this RTC is particularly suitable for those requiring precise timekeeping, such as data loggers, industrial controllers, and smart metering systems.

One of the key features of the M41T00SMSF is its Serial Peripheral Interface (SPI) bus, which allows for simple integration into existing microcontroller-based systems. This provides ease of communication with the host controller, enabling efficient data transfer for timekeeping and control operations.

The device is equipped with an array of functions that enhance its utility and performance. These include a built-in power sense circuit that detects power failures and automatically switches to the backup battery, ensuring uninterrupted timekeeping. Additionally, the M41T00SMSF offers a programmable alarm and oscillator fail detection, which are crucial for systems that require timely alerts and dependable time tracking.

The M41T00SMSF boasts a wide operating temperature range, making it suitable for use in harsh environments. Its compact surface-mount package ensures that it can be easily integrated into space-constrained applications without compromising performance.

The low power consumption of the M41T00SMSF is another highlight, ensuring minimal impact on the system's power budget and making it an ideal choice for battery-powered devices. This RTC also supports a wide voltage range, providing additional flexibility for various system designs.

Overall, the STMicroelectronics M41T00SMSF Real-time Clock is a reliable and versatile component that offers precise timekeeping, a host of useful features, and easy integration, making it an excellent choice for designers and engineers looking to enhance their systems with accurate time and date functionality.

You May Also Be Interested in

Microchip Technology
IC RTC CLK/CALENDAR SPI 10-MSOP / Real Time Clock (RTC) IC Clock/Calendar 64B SPI 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Lowest to $2.8674
ECAD model for MCP79511T-I/MS
Maxim Integrated
DS1339 Series 5.5V I2C / Serial Surface Mount Real Time Clock - MICRO-8
Lowest to $5.8676
ECAD model for DS1339AU+T
Maxim Integrated
Real Time Clock LOW CUR 1.8V I2C RTC
Lowest to $5.4821
ECAD model for DS1308U-18+T
Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Lowest to $16.2986
ECAD model for DS1343E-33+
Maxim Integrated
IC RTC CLK/CALENDAR I2C 8-UMAX / Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $7.3864
ECAD model for DS1339BU+
Maxim Integrated
IC RTC CLOCK/CALENDAR I2C 8DIP
Lowest to $1.3610
ECAD model for DS1337+
255
Adafruit Industries LLC
Adafruit ChronoDot - Ultra-precise Real Time Clock - v2.1
Need more? Email Us
ECAD model for 255
Maxim Integrated
IC RTC CLK/CALENDAR SER 10UMAX
Need more? Email Us
ECAD model for DS1393U-33+
Renesas Electronics America
IC Rtc Clk/calendar I2C 8-TSSOP
Need more? Email Us
ECAD model for IDT1337GDVGI

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention