Products specifications

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Type Clock/Calendar
Features Alarm, Leap Year, Square Wave Output, Watchdog Timer
Date Format YY-MM-DD-dd
Supply Voltage - Operating 2 V to 5.5 V
Voltage - Supply, Battery 2.5 V to 3.5 V
Current - Timekeeping (Max) 100μA @ 2V to 5.5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 207121-M41T81M6E
Ultra Librarian 3D Model Ultra Librarian M41T81M6E CAD Model

Description

The M41T81M6E from STMicroelectronics is a highly integrated, low-power serial real-time clock (RTC) with a built-in 32.768 kHz oscillator (external crystal controlled) and an embedded crystal. This RTC provides a full binary-coded decimal (BCD) clock/calendar that is accessible via a simple serial interface. The clock/calendar provides seconds, minutes, hours, day, date, month, and year information. The end of the month date is automatically adjusted for months with fewer than 31 days, including corrections for leap year.

Equipped with an array of features, the M41T81M6E includes a built-in 32.768 kHz oscillator, which has been optimized for low power consumption and high stability. It operates over a wide voltage range and offers a programmable clock output for peripheral devices. A programmable alarm and interrupt function is also available, allowing for scheduled wake-up events.

The device incorporates additional functionalities such as a programmable square wave output, and a digital calibration feature which enables fine-tuning of the clock. It also features a serial interface that supports I2C bus communication, making it easy to integrate with microcontrollers and other digital systems.

For data security, the M41T81M6E provides a battery-backed SRAM, which preserves data in the event of a power failure. This feature is critical for applications that require data integrity during unexpected power outages. The RTC operates in the industrial temperature range and is packaged in an 8-pin SOIC, making it suitable for a wide variety of applications, including industrial controls, medical devices, and portable consumer electronics.

In summary, the STMicroelectronics M41T81M6E is a versatile and reliable RTC module that offers precise timekeeping, low power consumption, and a host of programmable features. Its robust design and easy integration make it an excellent choice for designers looking to add real-time clock functionality to their projects.

You May Also Be Interested in

Seiko Epson Corporation
IC RTC EVENT REC I2C 12VSOJ
Need more? Email Us
ECAD model for RX-8035LC:AC3 PURE SN
STMicroelectronics
Real Time Clock Serial 64byte Clock/Calendar/Alarm/Supervisor 28-Pin SOH Tube / IC RTC CLK/CALENDAR I2C 28-SOIC
Need more? Email Us
ECAD model for M41ST85YMH6E
Epson Company
IC RTC CLK/CALENDAR I2C 14-SOP
Need more? Email Us
ECAD model for RX6110SA:B3 PURE SN
Seiko Epson Corporation
IC RTC CLK/CALENDAR I2C 10SMD
Need more? Email Us
ECAD model for RX8901CE XS A03
Seiko Epson Corporation
IC RTC CLK/CALENDAR I2C 20VSOJ
Need more? Email Us
ECAD model for RX-8581JE:B I2C-BUS
Seiko Epson Corporation
IC RTC CLK/CALENDAR SER 12VSOJ
Need more? Email Us
ECAD model for RX-4575LC:B3:PURE SN
Renesas Electronics America
IC RTC CLK/CALENDAR I2C 16SOIC
Need more? Email Us
ECAD model for 1339AC-2SRGI
Seiko Epson Corporation
IC RTC CLK/CALENDAR I2C 12VSOJ
Need more? Email Us
ECAD model for RX-8803LCUB PURE SN BULK
Epson Company
IC RTC CLK/CALENDAR PAR 24-SOP / Real Time Clock Parallel Clock/Calendar/Clock Adjustment 24-Pin SOP T/R
Need more? Email Us
ECAD model for RTC-72423A0: ROHS

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6767 $50.8573
46+ $2.1963 $101.0298
71+ $2.1276 $151.0596
98+ $2.0590 $201.7820
126+ $1.9904 $250.7904
169+ $1.7845 $301.5805
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 20,000 pieces
MOQ: 19 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention