EN
  • EN
  • DE

DS12CR887-33+

Part No DS12CR887-33+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR PAR 24-EDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Clock/Calendar
Features Alarm, Leap Year, NVSRAM, Square Wave Output, Trickle-Charger
Memory Size 114B
Date Format YY-MM-DD-dd
Supply Voltage - Operating 2.97 V to 3.63 V
Voltage - Supply, Battery 2 V to 3.05 V
Current - Timekeeping (Max) 2mA @ 2.97V to 3.63V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 24-EDIP
Win Source Part Number 037795-DS12CR887-33+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS12CR887-33+ CAD Model

Description

The Maxim Integrated DS12CR887-33+ is a highly integrated, full-featured real-time clock (RTC) module that provides a comprehensive timekeeping solution for a wide array of applications. This device is designed to maintain accurate time and date information, featuring a built-in crystal and battery, which allows it to continue timekeeping even when the main power is lost.

Key Features

  • Integrated Power-Supply: With a built-in battery, the DS12CR887-33+ ensures a continuous power supply, allowing the RTC to operate for an extended period without external power.
  • High Precision: The device includes an integrated crystal that resonates at 32.768 kHz, providing high accuracy and stability for timekeeping.
  • Memory Backup: It is equipped with 114 bytes of battery-backed nonvolatile (NV) RAM, which preserves data during power loss.
  • Plug and Play: The DS12CR887-33+ is designed for easy integration into systems with minimal configuration required, offering a simple solution for adding real-time clock functionality.
  • Extended Temperature Range: It operates effectively across a wide temperature range, making it suitable for use in diverse environments.

Applications

This RTC module is ideal for applications that require reliable timekeeping and data retention without the need for external power sources. Common applications include:

  • Embedded systems
  • Industrial control systems
  • Utility meters
  • Point of sale (POS) systems
  • Consumer electronics

Technical Specifications

Parameter Value
Supply Voltage 3.3V ± 5%
Operating Temperature -40°C to +85°C
Frequency 32.768 kHz
Package 24-Pin EDIP (400mil)

The DS12CR887-33+ from Maxim Integrated stands out as a robust and dependable RTC module, offering a blend of performance, durability, and convenience for time-sensitive applications.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR SPI 16DIP / Real Time Clock (RTC) IC Clock/Calendar 96B SPI 16-DIP (0.300", 7.62mm)
Lowest to $3.2176
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
NXP / Nexperia
Real Time Clock IC CLOCK/CALENDAR RTC IC
Lowest to $1.3216
Maxim Integrated
IC RTC CLOCK/CALENDAR I2C 8DIP
Lowest to $1.2152
Micro Crystal AG
IC RTC CLK/CALENDAR SPI 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B SPI, 3-Wire Serial 8-WCDFN
Need more? Email Us
Maxim Integrated
IC RTC BINARY COUNTER I2C 10UMAX / Real Time Clock (RTC) IC Binary Counter I²C, 2-Wire Serial 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Maxim Integrated
ACCURATE/ROBUST RTC WITH INTEGRA / Real Time Clock (RTC) IC Clock/Calendar 64B I²C 8-VFBGA, WLBGA
Lowest to $9.5768
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR I2C 10SMD
Need more? Email Us
Micro Crystal AG
Real Time Clock 32.768 kHz +/-2 PPM I2C -40/+85C
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.8727 $53.7454
5+ $22.0494 $110.2470
8+ $21.3604 $170.8832
10+ $20.6713 $206.7130
13+ $19.9823 $259.7699
17+ $17.9152 $304.5584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess