EN
  • EN
  • DE

RV-8063-C7-32.768KHZ-20PPM-TA-QC

Part No RV-8063-C7-32.768KHZ-20PPM-TA-QC
Manufacturer Micro Crystal AG
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR SPI 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B SPI, 3-Wire Serial 8-WCDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks
Mfr Micro Crystal AG
Series -
Package Tape & Reel
Product Status Active
Type Clock/Calendar
Features Alarm, Leap Year, Programmable Clock Output, RAM, Timer
Memory Size 1B
Date Format YY-MM-DD-dd
Interface SPI, 3-Wire Serial
Voltage - Supply 0.9V ~ 5.5V
Voltage - Supply, Battery -
Current - Timekeeping (Max) 0.24µA @ 3V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-WCDFN
Supplier Device Package 8-SON (3.2x1.5)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1362473-RV-8063-C7-32.768KHZ-20PPM-TA-QC
Ultra Librarian 3D Model Ultra Librarian RV-8063-C7-32.768KHZ-20PPM-TA-QC CAD Model

Description

The 1362473-RV-8063-C7-32.768KHZ-20PPM-TA-QC is a real-time clock (RTC) IC with integrated clock and timing functions.

  • Operating Temperature: -40°C to 85°C
  • Voltage Supply Range: 0.9V to 5.5V
  • Features: Alarm, Leap Year, Programmable Clock Output, RAM, Timer
  • Memory Size: 1B
  • Interface: SPI, 3-Wire Serial
  • Date Format: YY-MM-DD-dd
  • Package: 8-WCDFN
  • Mounting Type: Surface Mount
  • Manufacturer: Micro Crystal AG
  • Status: Active
  • RoHS Compliant: Yes
  • REACH Status: Unaffected
  • Timekeeping Current: 0.24µA @ 3V

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $2.3455
Maxim Integrated
IC RTC CLOCK/CALENDAR I2C 8DIP
Lowest to $1.2152
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $3.0098
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP / Real Time Clock (RTC) IC Clock/Calendar 242B Parallel 24-DIP (0.600", 15.24mm)
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SPI 16DIP / Real Time Clock (RTC) IC Clock/Calendar 96B SPI 16-DIP (0.300", 7.62mm)
Lowest to $3.2176
Microchip Technology
IC RTC CLK/CALENDAR I2C 8MSOP / Real Time Clock (RTC) IC Clock/Calendar 64B I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $1.6001
Maxim Integrated
IC RTC BINARY COUNTER I2C 10UMAX / Real Time Clock (RTC) IC Binary Counter I²C, 2-Wire Serial 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess