EN
  • EN
  • DE

RV-8803-C7-32.768KHZ-3PPM-TA-QC

Part No RV-8803-C7-32.768KHZ-3PPM-TA-QC
Manufacturer Micro Crystal AG
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks
Mfr Micro Crystal AG
Series -
Package Tape & Reel
Product Status Active
Type Clock/Calendar
Features Alarm, External Event Interrupt, Leap Year, Programmable Clock Output, RAM, Timer
Memory Size 1B
Date Format YY-MM-DD-dd
Interface I²C, 2-Wire Serial
Voltage - Supply 1.5V ~ 5.5V
Voltage - Supply, Battery -
Current - Timekeeping (Max) 0.35µA @ 3V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-WCDFN
Supplier Device Package 8-SON (3.2x1.5)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1362472-RV-8803-C7-32.768KHZ-3PPM-TA-QC
Ultra Librarian 3D Model Ultra Librarian RV-8803-C7-32.768KHZ-3PPM-TA-QC CAD Model

Description

The 1362472-RV-8803-C7-32.768KHZ-3PPM-TA-QC is an integrated circuit (IC) clock/timing real-time clock from Micro Crystal AG.

  • Temperature Range: -40°C to 85°C
  • Voltage Supply Range: 1.5V to 5.5V
  • Functions: Alarm, External Event Interrupt, Leap Year, Programmable Clock Output, RAM, Timer
  • Memory Size: 1B
  • Interface: I²C, 2-wire serial
  • Package: 8-WCDFN
  • Mounting Type: Surface Mount

You May Also Be Interested in

Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $1.3504
NXP / Nexperia
Real Time Clock Binary I2C 1-5V RTC IC
Lowest to $0.4245
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Lowest to $14.5523
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP / Real Time Clock (RTC) IC Clock/Calendar 242B Parallel 24-DIP (0.600", 15.24mm)
Need more? Email Us
Micro Crystal AG
Real Time Clock 32.768 kHz +/-2 PPM I2C -40/+85C
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $3.0098
Microchip Technology
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $2.3455
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0098 $51.1666
41+ $2.4696 $101.2536
63+ $2.3924 $150.7212
87+ $2.3152 $201.4224
112+ $2.2381 $250.6672
150+ $2.0066 $300.9900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,592 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess