The ISPLSI 2032VE-135LJN44 is a high-performance in-system programmable Complex Programmable Logic Device (CPLD) from Lattice Semiconductor. This device offers a flexible and efficient solution for a variety of digital logic applications. It provides a high level of integration and programmability, allowing designers to implement complex logic functions in a single chip.
Applications
- Industrial control systems
- Telecommunications equipment
- Networking devices
- Data processing
- Embedded systems
Features
- 32 macrocells
- 135 MHz maximum operating frequency
- In-system programmability (ISP)
- 3.3V power supply
- 44-pin PLCC package
- Advanced E2CMOS process technology
- Flexible routing architecture
Benefits
- High-speed operation enables fast and efficient data processing.
- In-system programmability allows for design changes without removing the device from the system.
- Flexible routing architecture simplifies design and optimization.
- Low power consumption reduces energy costs and extends battery life in portable devices.
- High level of integration reduces board space and system complexity.
Additional Details
The ISPLSI 2032VE-135LJN44 is based on Lattice Semiconductor's advanced E2CMOS process technology, which provides a combination of high performance and low power consumption. The device features 32 macrocells, which can be configured to implement a wide range of logic functions. The in-system programmability (ISP) feature allows designers to update the device's configuration while it is still installed in the system, simplifying prototyping and field upgrades. The flexible routing architecture provides a high degree of connectivity between the macrocells, enabling complex logic functions to be implemented efficiently. The device operates from a 3.3V power supply and is available in a 44-pin PLCC package. Its high operating frequency and programmable nature make it suitable for applications requiring real-time processing and adaptable logic designs.