EN
  • EN
  • DE

PCA21125T/Q900/1,1

Part No PCA21125T/Q900/1,1
Manufacturer NXP / Nexperia
Catalog Clock/Timing - Real Time Clocks
Description Real Time Clock IC CLOCK/CALENDAR RTC IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
RTC Bus Interface Serial
Date Format YY-MM-DD-dd
Package / Case TSSOP-14
Battery Backup Switching No Backup Switching
Supply Voltage - Min 1.3 V
Supply Voltage - Max 5.5 V
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 125 C
Series PCA21125
Mounting Style SMD/SMT
Qualification AEC-Q100
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Function Alarm, Calendar, Clock, Timer Interrupt
Brand NXP Semiconductors
Product Type Real Time Clocks
Standard Pack Qty 2500
Subcategory Clock & Timer ICs
Ultra Librarian 3D Model Ultra Librarian PCA21125T/Q900/1,1 CAD Model

Description

The NXP PCA21125T/Q900/1,1 is a sophisticated, ultra-low power real-time clock/calendar module optimized for power-sensitive applications. With its exceptional accuracy and low power consumption, it is an ideal choice for a wide range of applications in consumer electronics, industrial, and healthcare sectors.

Key Features

  • High Accuracy: The PCA21125T/Q900/1,1 provides excellent timekeeping accuracy, ensuring that applications relying on precise timing maintain their integrity over time.
  • Ultra-Low Power Consumption: Designed for power-critical applications, this RTC module consumes minimal power, making it perfect for battery-powered devices.
  • Integrated Oscillator: With an on-chip oscillator, this product eliminates the need for external timing components, simplifying design and reducing overall system cost.
  • Calendar Function: It includes a full calendar with day, month, and year information up to the year 2099, as well as automatic leap year correction.
  • Programmable Alarm: The device features a programmable alarm and timer function that can be set to trigger on a variety of events, enhancing its flexibility for different application needs.
  • I²C-Bus Interface: Equipped with a fast I²C-bus interface for easy integration into existing designs and ensuring compatibility with a wide range of microcontrollers.
  • Small Footprint: The compact TSSOP16 package allows for integration into space-constrained designs without sacrificing functionality.

Applications

The PCA21125T/Q900/1,1 is suitable for a multitude of applications, including:

  • Smart Wearables
  • Healthcare Monitoring Devices
  • Portable Electronics
  • Industrial Control Systems
  • IoT Devices
  • Utility Meters

Technical Specifications

For detailed technical specifications, designers and engineers should consult the NXP PCA21125T/Q900/1,1 datasheet. This document provides in-depth information on electrical characteristics, timing information, and interface details necessary for successful integration into projects.

With its blend of accuracy, low power, and advanced features, the NXP PCA21125T/Q900/1,1 real-time clock/calendar is an excellent choice for maintaining timekeeping functions in your next project.

You May Also Be Interested in

Microchip Technology
IC RTC CLK/CALENDAR I2C 8MSOP / Real Time Clock (RTC) IC Clock/Calendar 64B I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $1.6001
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR I2C 10SMD
Need more? Email Us
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $3.0098
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC RTC CLK/CALENDAR SER 16QFN
Lowest to $6.8182
NXP / Nexperia
Real Time Clock ultra-low power RTC RTC IC
Lowest to $7.3309
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SPI 22SON
Need more? Email Us
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $2.7597
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Lowest to $14.5523

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3216 $52.8640
95+ $1.0844 $103.0180
145+ $1.0505 $152.3225
200+ $1.0166 $203.3200
255+ $0.9827 $250.5885
345+ $0.8811 $303.9795
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,280 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess