EN
  • EN
  • DE

M45PE80

Part No M45PE80
Manufacturer STMicroelectronics
Description 8 Mbit, Low Voltage, Page-Erasable Serial Flash Memory With Byte-Alterability and a 25 MHz SPI Bus Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1210601-M45PE80
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M45PE80 CAD Model

Description

The M45PE80 is a high-speed 8 Mbit serial Flash memory device from the renowned semiconductor manufacturer STMicroelectronics. Designed for a wide range of applications, this memory module is ideal for the fast and reliable storage of program code and data in a compact form factor.

Key Features

  • Memory Size: 8 Mbit of Flash memory, perfect for embedded systems requiring a moderate amount of code or data storage.
  • Serial Interface: Utilizes a SPI (Serial Peripheral Interface) bus, ensuring high-speed data transfer rates and simple integration with microcontrollers and processors.
  • Performance: Fast read speeds of up to 75 MHz and efficient programming operations, enabling quick access to stored information and reduced wait times during system boot or data retrieval.
  • Supply Voltage: Operates within a supply voltage range of 2.7V to 3.6V, making it suitable for low power applications and battery-operated devices.
  • Security: Features lockable memory blocks for secure code and data storage, providing an additional layer of protection against unauthorized access.
  • Endurance: High cycling endurance and data retention, with a typical endurance of 100,000 write cycles per sector and a data retention period of 20 years.
  • Temperature Range: Industrial temperature range from -40°C to 85°C, ensuring reliable performance under extreme environmental conditions.

Applications

The M45PE80 is versatile and can be used in a variety of applications, including:

  • Embedded microcontroller storage
  • Boot memory for systems with processors
  • Networking and telecommunications equipment
  • Consumer electronics
  • Industrial control systems

With its robust design and proven technology, the M45PE80 from STMicroelectronics represents a reliable solution for designers looking to incorporate fast and dependable non-volatile memory into their electronic products.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess