EN
  • EN
  • DE

M74HCT00RM13TR

Part No M74HCT00RM13TR
Manufacturer STMicroelectronics
Catalog Logic - Gates and Inverters
Description IC GATE NAND 4CH 2-INP 14-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 19ns @ 4.5V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SO
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 117974-M74HCT00RM13TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M74HCT00RM13TR CAD Model

Description

STMicroelectronics M74HCT00RM13TR Quad 2-Input NAND Gate

The M74HCT00RM13TR is a high-speed CMOS Quad 2-Input NAND Gate IC produced by the renowned semiconductor manufacturer, STMicroelectronics. This integrated circuit is designed to operate with a power supply range of 4.5V to 5.5V, making it compatible with TTL (Transistor-Transistor Logic) levels while offering the advantages of CMOS technology such as low power consumption and high noise immunity.

Each of the four independent 2-input NAND gates performs the Boolean function Y = A•B or Y = (A+B)’, where Y is the output, and A and B are the inputs. Due to its versatility, the M74HCT00RM13TR can be used in a wide variety of logic functions and circuits, ranging from basic logic operations to complex control systems.

The device is provided in a compact SO-14 package, which saves space on printed circuit boards and is ideal for surface-mount technology (SMT). The small form factor combined with the low power consumption makes the M74HCT00RM13TR suitable for use in portable and battery-powered applications, as well as in general-purpose logic implementations.

Key features of the M74HCT00RM13TR include:

  • High-Speed Performance: The IC is characterized for operation from -55°C to +125°C, ensuring reliable performance even under extreme conditions.
  • Low Power Dissipation: With a balanced power consumption profile, this device is optimized for energy efficiency.
  • High Noise Immunity: The inherent noise immunity of CMOS technology ensures stable operation in electrically noisy environments.
  • Compatibility: TTL input compatibility allows the M74HCT00RM13TR to interface with legacy TTL logic circuits without requiring additional level shifting.
  • Multiple Gate Integration: Integrating four NAND gates in a single chip reduces part count and simplifies circuit design.

Whether you are designing consumer electronics, communication devices, or complex computer systems, the M74HCT00RM13TR provides a reliable and efficient solution for your digital logic needs. Its robust design and manufacturing quality from STMicroelectronics ensure long-term performance and dependability.

For detailed specifications and application notes, designers are encouraged to consult the datasheet provided by STMicroelectronics. This document contains crucial information for proper implementation and optimal use of the M74HCT00RM13TR in their projects.

You May Also Be Interested in

Diodes Incorporated
IC GATE AND 1CH 2-INP DFN1010-6
Lowest to $0.0651
Toshiba Semiconductor and Storage
IC GATE NAND 2CH 4-INP 14TSSOPB
Lowest to $0.5751
ON Semiconductor
IC GATE NOR 3CH 3-INP 14TSSOP
Lowest to $0.3269
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Nexperia USA Inc.
Inverters Hex inverting Schmitt trigger
Lowest to $0.1658
Nexperia USA Inc.
IC GATE AND 2CH 2-INP 8TSSOP
Need more? Email Us
Nexperia USA Inc.
IC GATE NOR 3CH 3-INP 14SO
Lowest to $0.3254
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
ON Semiconductor
IC GATE XOR 1CH 2-INP 5TSOP / XOR (Exclusive OR) IC 1 Channel 5-TSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess