Products specifications

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Max Frequency 50MHz
Max Propagation Delay @ V, Max CL 36ns @ 4.5V, 150pF
Trigger Type Positive Edge
Current - Output High, Low 6mA, 6mA
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent 4μA
Input Capacitance 5pF
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Dimension 20-SOIC (0.295", 7.50mm Width)
Win Source Part Number 124583-M74HCT574RM13TR
Ultra Librarian 3D Model Ultra Librarian M74HCT574RM13TR CAD Model

Description

M74HCT574RM13TR High-Speed CMOS D-Type Flip-Flop with Clear The M74HCT574RM13TR from STMicroelectronics is a high-speed CMOS D-type flip-flop with clear. It is designed for use in a variety of electronic applications, including clock dividers, counters, and data registers.

The M74HCT574RM13TR has four D-type flip-flops, each with its own set of clock and clear inputs. The D input of each flip-flop is sampled on the rising edge of the clock input. If the clear input is asserted, the flip-flop will be reset to the low state.

The M74HCT574RM13TR is a high-speed device, with a typical clock frequency of 100 MHz. It is also a low-power device, with a typical supply current of 10 mA.

Features High speed: 100 MHz typical clock frequency Low power: 10 mA typical supply current Wide operating voltage range: 2 V to 6 V TTL compatible inputs and outputs Schmitt trigger inputs for noise immunity ESD protection: 2000 V HBM Applications Clock dividers Counters Data registers Shift registers Frequency synthesizers Test and measurement equipment Industrial control systems Automotive electronics Block Diagram The following block diagram shows the internal structure of the M74HCT574RM13TR:

                                                            +-----------+
                                                            |   Clock   |
                                                            +-----------+
                                                                  |
                                                                  |
                                                                  |
                                                                  |
                                                                  |
                                                                  |
                                                                  |
                                                                  |
                                                                  |
                                                                  +-----------+
                                                                  |   D       |
                                                                  +-----------+
                                                                  |
                                                                  |
                                                                  |
                                                                  |
                                                                  |
                                                                  |
                                                                  |
                                                                  |
                                                                  +-----------+
                                                                  |   Clear    |
                                                                  +-----------+
                                                                  |
                                                                  |
                                                                  |
                                                                  |
                                                                  |
                                                                  |
                                                                  |
                                                                  |
                                                                  +-----------+
                                                                  |   Q       |
                                                                  +-----------+
Pinout The following pinout diagram shows the pins of the M74HCT574RM13TR:

                        +-----------+
                        |           |
                        |           |
                        |           |
                        |           |
                        |           |
                        |           |
                        |           |
                        |           |
                        |           |
                        +-----------+
                        |           |
                        |           |
                        |           |
                        |           |
                        |           |
                        |           |
                        |           |
                        |           |
                        |           |
                        +-----------+
                        |           |
                        |           |
                        |           |
                        |           |
                        |           |
                        |           |
                        |           |
                        |           |
                        |           |
                        +-----------+
                        |           |
                        |           |
                        |           |
                        |           |
                        |           |
                        |           |
                        |           |
                        |           |
                        |           |
                        +-----------+
                        |  CLK     |
                        |  CLR     |
                        |  D1     |
                        |  D2     |
                        |  D3     |
                        |  D4     |
                        |  Q1     |
                        |  Q2     |
                        |  Q3     |
                        |  Q4     |
                        +-----------+
Truth Table The following truth table shows the operation of the M74HCT574RM13TR:

CLKCLRDQ H L X L L X X Q H H X L L H X H H L 0 0 H L 1 1
Conclusion The M74HCT574RM13TR is a high-speed, low-power CMOS D-type flip-flop with clear.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Lowest to $0.6441
ECAD model for CD74HC173M
Texas Instruments
IC FF D-TYPE SNGL 8BIT 20SO
Lowest to $0.5248
ECAD model for SN74HC574NS
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Lowest to $1.2505
ECAD model for SN74ALVCH16374DL
ON Semiconductor
5V ECL 6-Bit D Register | IC FF D-TYPE SNGL 6BIT 28PLCC
Need more? Email Us
ECAD model for MC10E151FN
Texas Instruments
IC D-TYPE POS TRG SNGL SOT23-5
Lowest to $0.2933
ECAD model for SN74AUP1G79DBVTG4
Fairchild/ON Semiconductor
Flip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element 20-Pin TSSOP T/R / IC D-TYPE POS TRG SNGL 20TSSOP
Lowest to $0.9053
ECAD model for MM74HCT574MTCX
National Semiconductor (TI)
J-K FLIP-FLOP
Need more? Email Us
ECAD model for 74S112DC
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $2.2261
ECAD model for SN74LVC374AQPWREP
ON Semiconductor
IC D-TYPE POS TRG SNGL 8SOIC
Lowest to $1.2224
ECAD model for MC100EL51DG

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention