Products specifications

Category Circuit Protection>TVS - Diodes
Mfr STMicroelectronics
Series Automotive, AEC-Q101
Package Tape & Reel
Type Zener
Bidirectional Channels 2
Voltage - Reverse Standoff (Typ) 25.5V
Voltage - Breakdown (Min) 27.5V
Voltage - Clamping (Max) @ Ipp 43V
Current - Peak Pulse (10/1000µs) 3.7A (8/20µs)
Power - Peak Pulse 230W
Power Line Protection No
Applications Automotive, CAN
Capacitance @ Frequency 17pF @ 1MHz
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number ESDCAN04
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 497-19089-2,497-19089-1,497-19089-6
Standard Package 3,000
Win Source Part Number 963309-ESDCAN04-2BLY
Ultra Librarian 3D Model Ultra Librarian ESDCAN04-2BLY CAD Model

Description

STMicroelectronics ESDCAN04-2BLY: Robust ESD Protection for CAN Bus

The ESDCAN04-2BLY from STMicroelectronics is a state-of-the-art ESD protection device specifically designed for the CAN (Controller Area Network) bus. This dual-line TVS (Transient Voltage Suppression) diode is engineered to safeguard sensitive CAN bus lines from the damaging effects of Electrostatic Discharge (ESD), Electrical Fast Transients (EFT), and other voltage-induced transients.

Key Features

  • High ESD Protection: The ESDCAN04-2BLY offers robust ESD protection up to 30 kV, ensuring the safety of the electronics connected to the CAN bus against common ESD events.
  • Low Clamping Voltage: With its low clamping voltage, this device minimizes the stress on the protected IC during hazardous transient conditions, thereby enhancing system reliability.
  • Low Capacitance: The design features a low line capacitance, which is essential for maintaining signal integrity on the communication lines without significantly affecting data rates.
  • Automotive Qualification: This product is qualified under AEC-Q101 standards, making it suitable for automotive applications where reliability under harsh conditions is paramount.
  • SOT23-3L Package: The ESDCAN04-2BLY comes in a compact SOT23-3L package, making it an ideal choice for space-constrained applications.

Applications

The ESDCAN04-2BLY is ideal for protecting CAN bus lines in a variety of applications, including:

  • Automotive networks
  • Industrial automation systems
  • Embedded systems
  • Instrumentation
  • Networking equipment

Performance and Quality

STMicroelectronics has a reputation for delivering high-quality protection devices, and the ESDCAN04-2BLY is no exception. It is designed to meet strict industry standards, providing reliable and consistent performance. The device's resilience to ESD and other transients ensures that it can be integrated into systems that require long-term stability and robustness.

In summary, the ESDCAN04-2BLY is an excellent choice for engineers looking to enhance the ESD protection of their CAN bus systems. Its combination of high ESD protection, low clamping voltage, and low capacitance, all packed into a small footprint, make it a versatile and reliable solution for a wide range of applications.

You May Also Be Interested in

Yageo
SMAJ, DO-214AC, 45V, 72.7V, REEL / 72.7V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Lowest to $0.0370
ECAD model for SMAJ45CA/TR13
Littelfuse Inc.
TVS DIODE 2.8V 6V 10MSOP
Lowest to $0.5224
ECAD model for SP4044-04ATG
ON Semiconductor
TVS DIODE 26V 46V SOT23-3
Lowest to $0.1034
ECAD model for SZMMBZ33VALT1G
STMicroelectronics
TVS DIODE 12VWM 28VC R6 / 28V Clamp 2143A (2.143kA) (8/20µs) Ipp Tvs Diode Through Hole R-6
Lowest to $4.0708
ECAD model for BZW50-12B
ON Semiconductor
TVS DIODE 5V 11.5V 2WLCSP / Transient Voltage Suppressors Micro.Packaged Diodes for ESD Protection
Lowest to $0.1021
ECAD model for ESD5484FCT5G
STMicroelectronics
TVS DIODE 5VWM 9.2VC SMC / 9.2V Clamp 327A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Lowest to $2.6033
ECAD model for SM30T6.8CAY
Littelfuse Inc.
TVS DIODE 28.2VWM 45.7VC AXIAL / 45.7V Clamp 13.2A (8/20µs) Ipp Tvs Diode Through Hole Axial
Need more? Email Us
ECAD model for P6KE33ARLG
Vishay
TVS DIODE 7.78VWM DO220AA / TVS Diode Single Uni-Dir 7.78V 400W Automotive 2-Pin SMP T/R
Need more? Email Us
ECAD model for TPSMP9.1AHM3/84A
Rohm Semiconductor
TVS DIODE 5V 11.4V DSN0603-2
Lowest to $0.0885
ECAD model for VS5V0BB1EST15R

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
385+ $0.1315 $50.6275
930+ $0.1079 $100.3470
1,435+ $0.1046 $150.1010
1,980+ $0.1012 $200.3760
2,560+ $0.0978 $250.3680
3,425+ $0.0877 $300.3725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 34,749 pieces
MOQ: 385 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention