Products specifications

Categories Uncategorized
Manufacturer Sharp Microelectronics
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827660-LH28F800BVE-BV85
Ultra Librarian 3D Model Ultra Librarian LH28F800BVE-BV85 CAD Model

Description

The LH28F800BVE-BV85 is an 8-Mbit (1M x 8 or 512K x 16) flash memory device from Sharp Microelectronics. It's designed for embedded systems and applications requiring non-volatile storage with features like fast access times and low power consumption. The 'BVE' designation typically implies a specific voltage range or operating temperature, impacting its suitability for different environments.

Applications:

  • Embedded systems requiring non-volatile memory for code or data storage
  • Industrial control equipment
  • Network devices (e.g., routers, switches) for storing configuration data
  • Automotive electronics
  • Consumer electronics devices where firmware updates are needed

Features:

  • 8-Mbit (1M x 8 or 512K x 16 selectable) memory organization
  • Low voltage operation (Specific voltage would be in the datasheet)
  • Fast access time
  • Sector Erase architecture, allowing selective memory updates
  • Erase Suspend/Resume capability for efficient programming
  • Hardware and software write protection features
  • TTL-compatible inputs and outputs for easy interfacing
  • Available in surface-mount packages

Benefits:

  • Non-Volatile Storage: Retains data even when power is off, crucial for embedded applications.
  • Fast Read Access: Enables quick code execution and data retrieval, improving system responsiveness.
  • Sector Erase: Allows specific memory regions to be erased and reprogrammed without affecting other areas.
  • Low Power Consumption: Extends battery life in portable applications and reduces overall energy use.
  • Write Protection: Prevents accidental data corruption during system operation.

This flash memory device is suitable for a variety of applications where reliable and efficient non-volatile storage is required. The LH28F800BVE-BV85 offers a good balance of performance, power consumption, and features, making it a viable option for many embedded designs. Refer to the official Sharp Microelectronics datasheet for precise electrical characteristics, timing specifications, and package dimensions.

You May Also Be Interested in

Omron
BLANK BATTERY COMPARTMENT
Need more? Email Us
ECAD model for V530-LG2BAT001
Lattice Semiconductor Corporation
Need more? Email Us
ECAD model for ISP2064VE
Everlight Electronics Co Ltd
Need more? Email Us
ECAD model for IR26-71C/L261/S63/CT(LM)
Nuvoton Technology Corporation of America
Single-Chip Voice Record/Playback Devices 60-, 75-, 90-, and 120-Second Durations
Need more? Email Us
ECAD model for ISD2560GI
Tripp Lite
REPLACEMENT BATTERY CARTRIDGW
Need more? Email Us
ECAD model for RBC58-2U
ISAHAYA
Need more? Email Us
ECAD model for ISA1602AM1-T111A-1F
Integrated Silicon Solution, Inc
Lowest to $4.2062
ECAD model for IS42S16800-7TL
Intersil Corporation
Lowest to $1.0969
ECAD model for ISL6537ACRZ-TR
ISSC
Lowest to $2.3129
ECAD model for IS1681S-206

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention