EN
  • EN
  • DE

M74HCT74B1

Part No M74HCT74B1
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Description Flip Flop D-Type Pos-Edge 2-Element 14-Pin PDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1074436-M74HCT74B1
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M74HCT74B1 CAD Model

Description

Overview of Product M74HCT74B1 from STMicroelectronics

The M74HCT74B1 is a high-speed CMOS Dual D-Type Positive Edge-Triggered Flip-Flop integrated circuit, designed and manufactured by the renowned semiconductor company, STMicroelectronics. This device is a part of the HCT family, which means it combines the high noise immunity of CMOS technology with the low power consumption and high-speed performance similar to LSTTL circuits.

The M74HCT74B1 is specifically engineered for use in applications that require the storage of binary information and includes two identical, independent data-type flip-flops. Each flip-flop has independent data (D), set (S), reset (R), and clock (CLK) inputs and complementary outputs (Q and Q̅).

Key Features

  • Compatibility: The input switch levels are compatible with TTL output levels, which makes the M74HCT74B1 easy to interface with older logic families.
  • Power Efficiency: With its low power consumption, it is suitable for battery-powered devices and other power-sensitive applications.
  • Speed Performance: The device offers high-speed operation, making it an ideal choice for fast data processing and high-frequency applications.
  • Set and Reset Capability: The asynchronous set and reset inputs allow for immediate setting or clearing of the flip-flop, independent of the clock input.

Applications

The M74HCT74B1 is versatile and can be used in a wide range of applications, including:

  • Counters and dividers
  • Registers
  • Control circuits
  • Toggle circuits

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability. The M74HCT74B1 is no exception, as it is produced with the highest manufacturing standards. The device is available in a DIP-14 package, ensuring it is robust and durable for various types of mounting and environmental conditions.

In conclusion, the M74HCT74B1 from STMicroelectronics is a reliable and efficient solution for designers looking to implement flip-flops in their digital systems. Its compatibility with TTL levels, low power consumption, and high-speed operation make it a valuable component in the electronics industry.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess