EN
  • EN
  • DE

M93C86

Part No M93C86
Manufacturer STMicroelectronics
Description 16Kbit, 8Kbit, 4Kbit, 2Kbit, 1Kbit and 256bit 8-bit or 16-bit wide
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1211225-M93C86
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M93C86 CAD Model

Description

The M93C86 is a 16-Kbit electrically erasable programmable memory (EEPROM) component produced by STMicroelectronics, designed to deliver a robust storage solution for sophisticated electronic systems. This device operates on the Serial Peripheral Interface (SPI) bus, a widely-used interface for high-speed communication.

Key Features

  • Memory Size: 16 Kbits of EEPROM storage, organized as 2,048 x 8 bits or 1,024 x 16 bits, allowing flexibility in data storage and retrieval.
  • Write Protection: Incorporates hardware and software write protection, including write-protect pins and write disable instructions for device security.
  • High-Speed SPI Bus: Compatible with SPI bus serial interface, supporting up to 10 MHz frequency for fast data transfer.
  • Low Power Consumption: Designed for low-power consumption with a single supply voltage ranging from 4.5V to 5.5V, making it suitable for battery-powered applications.
  • Wide Temperature Range: Operates across a broad temperature range from -40°C to +85°C, ensuring reliability and performance under varying environmental conditions.
  • Endurance and Data Retention: Offers high write endurance with typically 1 million write cycles and data retention of 100 years, ensuring data integrity over time.

Applications

The M93C86 EEPROM is ideal for a wide range of applications where reliable and non-volatile memory storage is crucial. Common use cases include:

  • Automotive systems
  • Industrial control systems
  • Smart cards
  • Consumer electronics
  • Medical devices

Additional Information

The M93C86 is available in various packages, including SO8N, TSSOP8, UFDFPN8 (MLP8), and WLCSP, to accommodate different design requirements. STMicroelectronics provides comprehensive technical support, including datasheets, technical documentation, and application notes to assist developers in integrating this EEPROM into their designs.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3419 $58.1230
415+ $0.2807 $116.4905
640+ $0.2714 $173.6960
880+ $0.2633 $231.7040
1,140+ $0.2541 $289.6740
1,525+ $0.2275 $346.9375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,000 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess