The M95020 is a 2Kbit serial EEPROM (Electrically Erasable Programmable Read-Only Memory) from STMicroelectronics, designed for robust data storage and retrieval in a wide array of electronic applications. This high-performance memory component is part of ST's M95xxx series, known for their reliability and ease of integration.
Key Features
- Memory Size: 2 Kbits with a flexible organization of 256 x 8 bits or 128 x 16 bits, catering to various data storage needs.
- Interface: The device utilizes a SPI (Serial Peripheral Interface) bus, ensuring high-speed communication with the host controller.
- Write Cycle Time: Offers a fast 5 ms write cycle time, allowing for efficient data management and minimal delay in write operations.
- Write Protect: Features a hardware write protect option which secures the data against inadvertent changes, enhancing data integrity.
- Supply Voltage Range: Operates across a wide supply voltage range from 2.5V to 5.5V, making it suitable for various circuit configurations and ensuring compatibility with both 3V and 5V systems.
- Temperature Range: Designed to function within an industrial temperature range of -40°C to 85°C, assuring performance under extreme conditions.
- Endurance: High cycling endurance with 1 million write cycles per byte and data retention of 40 years, ensuring long-term reliability of stored data.
Applications
The M95020 EEPROM is ideal for a variety of applications that require low-power and reliable non-volatile memory storage. Common applications include:
- Portable devices and consumer electronics
- Medical devices
- Industrial automation and control systems
- Automotive systems
- Smart cards and identification systems
Whether you're integrating this EEPROM into a sophisticated industrial control system or a simple consumer gadget, the M95020 from STMicroelectronics offers the performance, durability, and flexibility needed for your data storage solutions.