EN
  • EN
  • DE

MC1489AD1013TR

Part No MC1489AD1013TR
Manufacturer STMicroelectronics
Description QUAD LINE RECEIVERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1218021-MC1489AD1013TR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC1489AD1013TR CAD Model

Description

STMicroelectronics MC1489AD1013TR Product Overview

The MC1489AD1013TR from STMicroelectronics is a high-performance integrated circuit designed to cater to a wide range of applications that require reliable line drivers. This product is part of STMicroelectronics' renowned series of monolithic quadruple line drivers that are designed to interface data terminal equipment with data communications equipment.

Key Features

  • Interface Type: The MC1489AD1013TR is equipped with an RS-232 interface, making it compatible with serial communication standards used in many computer serial ports and other peripherals.
  • Quad Line Drivers: It includes four independent line drivers in a single package, providing compact and efficient solutions for multiple line driving needs.
  • Supply Voltage Range: This device operates over a wide range of supply voltages, making it versatile for different power environments and applications.
  • High Data Rates: Capable of handling high-speed data transmission, ensuring swift and reliable communication between devices.
  • Robust Output Stages: The output stages are designed to be robust and can handle challenging industrial environments, including handling of short-circuit conditions.
  • Temperature Range: The operating temperature range of this device ensures reliability across various environmental conditions, making it suitable for industrial applications.

Applications

The MC1489AD1013TR is ideal for applications that require high-speed data transmission and robust line driving capabilities. It is commonly used in:

  • Telecommunications systems
  • Data acquisition systems
  • Computer serial ports
  • Industrial control systems

Package and Quality

STMicroelectronics' MC1489AD1013TR comes in a convenient SOIC-14 package, which allows for easy integration into PCB designs. The product adheres to stringent quality standards, ensuring high reliability and performance for critical applications.

In summary, the MC1489AD1013TR from STMicroelectronics is a versatile and reliable solution for any design requiring robust RS-232 line driving capabilities. With its high data rate support, wide supply voltage range, and industrial-grade performance, it stands out as a top choice for engineers and designers in the field of electronic communications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,450 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess