Products specifications Report Issue?

Category Audio Products>Microphones
Mfr STMicroelectronics
Package Tape & Reel (TR)
Type MEMS (Silicon)
Output Type Analog
Direction Omnidirectional
Frequency Range 100 Hz ~ 10 kHz
Sensitivity -38dB ±3dB @ 94dB SPL
S/N Ratio 64dB
Impedance 400 Ohms
Voltage Range 2.1 V ~ 3.6 V
Current - Supply 250 µA
Port Location Bottom
Termination Surface Mount
Dimension 0.132" L x 0.098" W (3.35mm x 2.50mm)
Height (Max) 0.043" (1.08mm)
Shape Rectangular
Base Product Number MP23AB01
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8518.10.8030
Standard Package 4,000
Win Source Part Number 979601-MP23AB01DMTR
Ultra Librarian 3D Model Ultra Librarian MP23AB01DMTR CAD Model

Description

Introducing the MP23AB01DMTR Microphone from STMicroelectronics

The MP23AB01DMTR is a state-of-the-art, compact, high-performance, low-power digital MEMS (Micro-Electro-Mechanical Systems) microphone from the renowned manufacturer STMicroelectronics. This microphone is a perfect solution for a wide range of applications that require reliable audio capture, such as mobile devices, smart home systems, IoT devices, and more.

Key Features:

  • High-Quality Sound: The MP23AB01DMTR features a 64 dB signal-to-noise ratio (SNR) and a –26 dBFS ±3 dB sensitivity that ensures clear and high-quality sound capture, making it ideal for both voice and music applications.
  • Omni-Directional Sensitivity: This microphone provides omni-directional sensitivity, which means it can pick up sound with equal gain from all directions, offering flexibility in device design and placement.
  • Low Power Consumption: It is designed for efficient power usage, which is critical for battery-powered devices, ensuring longer operation times without compromising performance.
  • Advanced Noise Suppression: The microphone incorporates advanced noise suppression and acoustic echo cancellation technologies, which contribute to improved audio quality in noisy environments and during audio playback.
  • Digital Output: It offers a PDM (Pulse Density Modulation) digital output, which simplifies the integration with modern processors and reduces system complexity.

Technical Specifications:

  • Acoustic overload point: 120 dBSPL
  • Power supply voltage range: 1.64 V to 3.6 V
  • Extended frequency response from 20 Hz to 20 kHz
  • Package: LGA-6
  • Operating temperature range: -40 °C to +85 °C

The MP23AB01DMTR is available in a compact LGA-6 package, which is ideal for applications where space is at a premium. Its robust design and wide operating temperature range make it suitable for use in challenging environmental conditions.

Whether you're designing the next generation of smartphones, creating a smart speaker, or integrating voice control into wearable technology, the MP23AB01DMTR microphone from STMicroelectronics offers the performance, reliability, and quality that your project demands. With its advanced features and proven technology, it stands out as a top choice for developers and engineers looking to enhance their audio solutions.

You May Also Be Interested in

Knowles
Need more? Email Us
ECAD model for SPM0406HE3H-SB-T
Knowles
Lowest to $1.0969
ECAD model for SP0102BE3-4
Knowles
Lowest to $0.3506
ECAD model for SP0102NC3-3
Analog Devices Inc.
Omnidirectional Microphone with Bottom Port and Analog Output / Mic Omni-Directional 200Ohm -42dB Square Solder Pad
Need more? Email Us
ECAD model for ADMP401ACEZ
Knowles
Lowest to $18.6551
ECAD model for SPM0205HD4-6
Knowles
MIC MEMS ANALOG OMNI -42DB
Lowest to $3.1122
ECAD model for SPU0410HR5H-PB
Knowles
Need more? Email Us
ECAD model for SP0102BE3-PB-5
Analog Devices Inc.
Lowest to $0.3661
ECAD model for ADMP508ACEZ-RL
Knowles
Need more? Email Us
ECAD model for SPM0408HR5H-6

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9684 $65.8104
15+ $8.9995 $134.9925
23+ $8.7189 $200.5347
31+ $8.4368 $261.5408
40+ $8.1562 $326.2480
54+ $7.3127 $394.8858
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,960 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention