EN
  • EN
  • DE

SPM0205HD4-6

Part No SPM0205HD4-6
Manufacturer Knowles
Catalog Microphones
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Knowles
Category Audio Products
Family Microphones
Win Source Part Number 192391-SPM0205HD4-6
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPM0205HD4-6 CAD Model

Description

The Knowles SPM0205HD4-6 is a miniature silicon microphone designed for a variety of applications requiring high-performance audio capture in a compact form factor. This microphone is part of Knowles' SiSonic™ microphone series, known for their robust design and consistent performance.

Applications:

  • Mobile phones: For clear voice communication and audio recording.
  • Tablets: Integrated into tablets to enhance audio input capabilities.
  • Wearable devices: Used in smartwatches, fitness trackers, and other wearables for voice control and audio recording.
  • Bluetooth headsets: Ensures clear voice transmission in wireless communication devices.
  • Hearing aids: Incorporates into hearing aids for precise audio capture and amplification.
  • Automotive applications: For in-car communication systems and voice recognition.
  • IoT devices: Used in various IoT devices for voice control and audio monitoring.

Features:

  • High Signal-to-Noise Ratio (SNR): Provides excellent audio clarity by minimizing background noise.
  • Omnidirectional Polar Pattern: Captures sound equally from all directions, making it suitable for diverse recording scenarios.
  • Low Power Consumption: Extends battery life in portable devices.
  • Small Form Factor: Enables easy integration into compact devices.
  • Surface Mount Technology (SMT): Compatible with automated assembly processes.
  • High Acoustic Overload Point (AOP): Handles loud sounds without distortion.
  • Digital Output: Delivers a digital signal, simplifying integration with digital signal processors and microcontrollers.
  • RoHS Compliant: Meets environmental standards for hazardous substance restriction.

Benefits:

  • Superior Audio Quality: The high SNR ensures clear and intelligible audio capture, even in noisy environments.
  • Versatile Application: The omnidirectional pattern makes it suitable for various applications, eliminating the need for precise microphone positioning.
  • Extended Battery Life: Low power consumption allows for longer operation in battery-powered devices.
  • Compact Design: The small form factor enables integration into space-constrained devices without compromising performance.
  • Ease of Integration: SMT compatibility simplifies the manufacturing process.
  • Robust Performance: High AOP ensures that the microphone can handle loud sounds without distortion.
  • Simplified System Design: Digital output streamlines integration with digital systems.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental regulations.

Additional Details:

The SPM0205HD4-6 typically operates within a specific voltage range, often around 1.8V to 3.3V, making it compatible with a wide range of electronic devices. Its digital output is usually provided in a Pulse Density Modulation (PDM) format, which can be easily processed by digital signal processors (DSPs). The microphone's acoustic sensitivity is carefully calibrated during manufacturing to ensure consistent performance across different units. This microphone is designed to withstand reflow soldering temperatures, making it suitable for high-volume manufacturing processes.

The Knowles SPM0205HD4-6 is a reliable and high-performance microphone, suitable for demanding audio applications where size, power consumption, and audio quality are critical factors.

You May Also Be Interested in

Knowles
Need more? Email Us
Knowles
Lowest to $6.2913
Knowles
Lowest to $17.2465
Knowles
MIC MEMS ANALOG OMNI -42DB
Lowest to $3.0186
Knowles
Lowest to $1.5015
Knowles
Need more? Email Us
Knowles
Lowest to $43.4788
Knowles
MIC MEMS ANALOG OMNI -38DB
Lowest to $2.0619
Knowles
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.6563 $66.6252
9+ $13.6671 $123.0039
14+ $13.2398 $185.3572
19+ $12.8124 $243.4356
24+ $12.3851 $297.2424
32+ $11.1042 $355.3344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess