EN
  • EN
  • DE

SPM0204HE5-PB-T

Part No SPM0204HE5-PB-T
Manufacturer Knowles
Catalog Microphones
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Knowles
Category Audio Products
Family Microphones
Win Source Part Number 192386-SPM0204HE5-PB-T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPM0204HE5-PB-T CAD Model

Description

The Knowles SPM0204HE5-PB-T is a high-performance silicon microphone designed for a variety of audio applications. This microphone stands out due to its rugged construction, high sensitivity, and excellent signal-to-noise ratio, making it an ideal choice for demanding environments and applications where precise and clear audio capture is essential.

Applications:

  • Professional Audio Recording: Used in studio-quality microphones and portable recording devices.
  • Teleconferencing Systems: Integrated into conference phones and video conferencing equipment for clear and reliable communication.
  • Security and Surveillance: Employed in surveillance cameras and audio monitoring systems requiring accurate sound detection.
  • Medical Devices: Utilized in diagnostic equipment and hearing aids where precise audio capture is critical for accurate analysis.
  • Automotive Systems: Incorporated into hands-free communication systems and voice recognition systems in vehicles for reliable performance.
  • High-End Mobile Devices: Found in smartphones and tablets requiring superior audio quality for recording and communication.
  • Aerospace Communications: Used in aircraft communication systems for clear and dependable voice transmission.

Features:

  • High Sensitivity: Captures even faint sounds with exceptional clarity and detail.
  • Excellent Signal-to-Noise Ratio (SNR): Minimizes background noise to ensure clear and accurate audio capture.
  • Robust Design: Designed to withstand harsh environmental conditions and mechanical stresses.
  • Omnidirectional Polar Pattern: Captures sound equally from all directions, providing consistent performance regardless of the source's position.
  • Analog Output: Provides an analog signal for easy compatibility with a wide range of audio processing systems.
  • Surface Mount Technology (SMT): Facilitates simple and efficient integration into automated assembly processes.
  • RoHS Compliant: Compliant with environmental standards for hazardous substances.

Benefits:

  • Superior Audio Performance: Provides clear and accurate audio capture for professional recording and reliable communication.
  • Reliable Operation: Rugged design ensures consistent performance and long lifespan.
  • Wide Compatibility: Analog output allows for seamless integration with existing audio systems.
  • Improved Communication Clarity: High sensitivity and SNR significantly enhance voice communication in noisy environments.
  • Enhanced Security: Accurate audio capture improves the effectiveness of surveillance and monitoring systems.
  • Optimized Medical Diagnostics: Precise audio capture enhances the accuracy of diagnostic medical equipment.
  • Durable Construction: Withstands harsh conditions encountered in industrial, automotive, and aerospace applications.

The Knowles SPM0204HE5-PB-T operates within a voltage range of 1.8 to 3.6V and typically features a sensitivity around -38 dBV/Pa. Its omnidirectional polar pattern ensures consistent audio capture regardless of the sound source location. This microphone is designed for reflow solder assembly, making it well-suited for high-volume manufacturing. The analog output simplifies integration with a variety of audio processing systems. With its combination of high sensitivity, rugged design, and excellent SNR, the Knowles SPM0204HE5-PB-T is a reliable and versatile microphone solution for applications demanding exceptional audio performance in challenging and demanding conditions.

You May Also Be Interested in

Knowles
MIC COND ANALOG NC -52DB
Need more? Email Us
Knowles
MIC COND ANALOG OMNI -53DB
Need more? Email Us
PUI Audio, Inc.
MIC COND ANLG OMNI -46DB 0.382\
Need more? Email Us
Knowles
MIC BOOM 0.340\
Need more? Email Us
PUI Audio, Inc.
MIC COND ANLG OMNI -44DB 0.382\
Need more? Email Us
Knowles
MIC COND ANALOG NC -52DB
Need more? Email Us
Goertek Microelectronics
MIC MEMS ANALOG -38dB OMNI
Lowest to $1.1642
Knowles
MIC BOOM ANLG NC -51DB 0.748\
Need more? Email Us
Knowles
MIC COND ANALOG OMNI -56DB
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2913 $62.9130
23+ $5.1629 $118.7467
35+ $5.0012 $175.0420
48+ $4.8395 $232.2960
62+ $4.6789 $290.0918
83+ $4.1950 $348.1850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess